Microchip Technology PIC18F8723-I/PT Microcontroller
The PIC18F8723-I/PT is a high-performance microcontroller from Microchip Technology, designed to cater to a wide range of applications that require sophisticated control and connectivity features. This powerful MCU is based on Microchip's advanced PIC18 architecture, offering a perfect blend of power efficiency and operational capabilities.
Key Features:
- Core: PIC18 8-bit architecture with an enhanced RISC instruction set that provides a high level of code efficiency and speed.
- Speed: Capable of operating at up to 10 MIPS with a 40MHz oscillator, ensuring swift execution of complex tasks.
- Memory: Boasts 128KB of Flash program memory, 3,944 bytes of RAM, and 1KB of EEPROM data memory, allowing ample space for code and data storage.
- I/O Ports: Features 70 I/O pins which provide extensive interfacing capabilities with peripherals and external devices.
- Timers: Includes multiple timers/counters, enhancing its ability to manage time-critical tasks and events.
- Communication: Offers a variety of communication peripherals such as USART, SPI, and I2C for flexible connectivity options.
- Analog Features: Equipped with a 10-bit, 16-channel Analog-to-Digital Converter (ADC) for accurate analog signal measurement.
- Temperature Range: Operates within the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh conditions.
- Package: Available in a 80-pin TQFP package, which provides a compact footprint while allowing for a robust physical connection to a printed circuit board.
The PIC18F8723-I/PT is ideal for applications that demand a high level of performance and precision, such as industrial control systems, automotive electronics, home automation, and complex consumer electronics. Its extensive set of peripherals and large memory capacity make it particularly suited for multitasking environments where multiple processes need to run concurrently without compromising efficiency.
As a product of Microchip Technology, the PIC18F8723-I/PT is backed by the company's reputation for quality and long-term support, including comprehensive technical resources and development tools to accelerate the design process for engineers.