EN
  • EN
  • DE

PIC12F675-I/P

Part No PIC12F675-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 64 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-PDIP
Win Source Part Number 091637-PIC12F675-I/P
Family Name PIC12F675
Introduction Date March 01, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12F675-I/P CAD Model

Description

Product Overview: PIC12F675-I/P from Microchip Technology

The PIC12F675-I/P is a powerful microcontroller that offers a versatile and cost-effective solution for a wide range of embedded applications. Manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors, this device is part of their renowned PIC® microcontroller family, known for its user-friendly features and robust performance.

This 8-bit microcontroller is packed with features, despite its small size. It comes in a PDIP (Plastic Dual In-line Package) with 8 pins, which makes it ideal for space-constrained applications. The PIC12F675-I/P operates at a voltage range of 2.0V to 5.5V, providing a flexible power management system that can cater to low-power and battery-powered applications.

Key Features

  • Flash Memory: It is equipped with 1.75KB of flash memory, which is beneficial for applications requiring in-circuit re-programmability and a non-volatile storage solution.
  • RAM and EEPROM: The device also includes 64 bytes of RAM and 128 bytes of EEPROM data memory, further enhancing its storage capabilities.
  • GPIO Pins: The PIC12F675-I/P features 6 I/O pins that are highly configurable, allowing designers to tailor the microcontroller to their specific needs.
  • Internal Oscillator: With an internal 4MHz oscillator, this microcontroller eliminates the need for an external clock source, thereby reducing the overall system cost and complexity.
  • Analog-to-Digital Converter: The integrated 10-bit 4-channel ADC (Analog-to-Digital Converter) makes it suitable for interfacing with analog sensors and performing precise analog input readings.
  • Timers and PWM: It includes two timers and a PWM (Pulse Width Modulation) module, which are essential for time-related operations and controlling devices like motors and LEDs.
  • Watchdog Timer: A programmable Watchdog Timer with its own on-chip RC oscillator provides reliable operation and protects against system failures.

The PIC12F675-I/P is a versatile choice for many applications, including automotive, consumer electronics, industrial control systems, and more. Its ease of use, coupled with Microchip's comprehensive development tools, makes it an excellent choice for both beginners and experienced developers looking to bring their projects to life efficiently.

Whether you're designing a simple LED controller or a complex system requiring multiple input/output operations, the PIC12F675-I/P provides a solid foundation for your embedded system design.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2086 $54.3870
105+ $0.9917 $104.1285
160+ $0.9607 $153.7120
220+ $0.9297 $204.5340
280+ $0.8987 $251.6360
375+ $0.8058 $302.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess