EN
  • EN
  • DE

PIC18F8722T-I/PT

Part No PIC18F8722T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001056-PIC18F8722T-I/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 18F
Package Tape & Reel (TR) Cut Tape (CT)
Package / Case 80-TQFP
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Supplier Device Package 80-TQFP (12x12)
Base Product Number PIC18F8722
Speed 40MHz
Ultra Librarian 3D Model Ultra Librarian PIC18F8722T-I/PT CAD Model

Description

Microchip Technology PIC18F8722T-I/PT Microcontroller

The PIC18F8722T-I/PT is a high-performance microcontroller unit (MCU) from the reputable manufacturer Microchip Technology, designed to offer a versatile and powerful solution for a wide range of embedded applications. This MCU is part of the PIC18F family, which is well-known for its enhanced features, including a rich set of peripherals, robust interrupt system, and extensive linear address range.

The PIC18F8722T-I/PT is built around a high-performance RISC CPU with a C compiler optimized architecture that includes 16-bit instructions for increased range of addressable memory. It operates at a maximum frequency of 40MHz, providing the speed necessary for complex tasks and real-time processing. The device comes in a 80-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still offering ample I/O options.

One of the standout features of this MCU is its large 128KB of flash memory, which allows for extensive program storage. Additionally, it boasts 3.8KB of RAM and 1KB of EEPROM, which are essential for data storage and retention during power cycles. The PIC18F8722T-I/PT also supports a wide operating voltage range of 2.0V to 5.5V, giving designers the flexibility to use it in various power environments.

This microcontroller integrates a variety of peripherals that enhance its functionality, including:

  • 10-bit, up to 13-channel Analog-to-Digital Converter (ADC) for analog input
  • Two Capture/Compare/PWM (CCP) modules for advanced timer capabilities
  • Enhanced Capture/Compare/PWM (ECCP) module for full-featured PWM outputs
  • Synchronous/Asynchronous Serial Port capable of SPI and I2C for communication with other devices
  • Two Enhanced USART modules for serial communication
  • High-speed IEEE 802.3 compatible Ethernet controller for network connectivity

Moreover, the PIC18F8722T-I/PT includes safety and monitoring features such as a Programmable Low-Voltage Detect (LVD) for brown-out reset and a watchdog timer to ensure system reliability. Its extended temperature range makes it suitable for industrial applications.

With its rich set of features, the PIC18F8722T-I/PT is an ideal choice for embedded designers looking for a robust, feature-rich MCU for applications in automation, control systems, connectivity, and more.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5553 $57.7765
10+ $10.8239 $108.2390
15+ $10.4583 $156.8745
21+ $9.7269 $204.2649
27+ $9.3612 $252.7524
34+ $8.9956 $305.8504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess