EN
  • EN
  • DE

TLC5951RHAT

Part No TLC5951RHAT
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 40MA 40VQFN / LED Driver IC 24 Output Linear Shift Register Dimming 40mA 40-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 24
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 15V
Current - Output / Channel 40mA
Frequency 30MHz
Applications Signage
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number TLC5951
Other Names 296-TLC5951RHATCT,296-TLC5951RHATTR,296-TLC5951RHATDKR,TLC5951RHAT
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253375-TLC5951RHAT
Ultra Librarian 3D Model Ultra Librarian TLC5951RHAT CAD Model

Description

Texas Instruments TLC5951RHAT LED Driver IC

The Texas Instruments TLC5951RHAT is a highly integrated LED driver IC designed for precision lighting and display applications. This advanced driver IC is capable of controlling complex LED arrays, providing a versatile solution for a wide range of lighting scenarios.

Key Features:

  • Output Channel Configuration: The TLC5951RHAT features 24 constant-current output channels, which are capable of sinking up to 30mA per channel. This allows for the control of multiple LEDs with consistent brightness and improved reliability.
  • Grayscale PWM Control: It includes a 12-bit (4096 steps) grayscale Pulse Width Modulation (PWM) control per channel, which delivers fine dimming resolution and color depth, ensuring smooth and vibrant color transitions for high-quality visual experiences.
  • Error Detection: Equipped with LED open and short detection, the TLC5951RHAT ensures safe operation by identifying and responding to circuit anomalies, thereby protecting the system from potential damage.
  • Flexible Interface: The device supports a flexible serial interface that is compatible with standard SPI, QSPI, and Microwire interfaces, making it easy to integrate with a variety of microcontrollers and processors.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, enhancing the longevity and reliability of both the IC and the LEDs it controls.

Applications:

The TLC5951RHAT is ideal for a range of applications that require precise control of LED arrays, including:

  • Professional lighting systems
  • High-definition video displays
  • Architectural lighting
  • Automotive lighting
  • Signage and billboards

Technical Specifications:

  • Supply Voltage Range: 3.0 V to 5.5 V
  • Output Current: Up to 30 mA per channel
  • Grayscale Resolution: 12-bit per channel
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 7 mm × 7 mm VQFN (RHA) package

With its robust feature set, the Texas Instruments TLC5951RHAT LED driver IC is a top choice for designers looking to create sophisticated and reliable LED lighting and display systems.

You May Also Be Interested in

World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2932 $52.6912
38+ $2.7022 $102.6836
58+ $2.6177 $151.8266
79+ $2.5333 $200.1307
103+ $2.4488 $252.2264
137+ $2.1955 $300.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,740 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess