EN
  • EN
  • DE

PIC18F4620-I/P

Part No PIC18F4620-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 13x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Part Number Series PIC18F4620
Manufacturer Pack Quantity 10
MSL Level Not Applicable
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811818-PIC18F4620-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18F4620-I/P CAD Model

Description

Microchip Technology PIC18F4620-I/P Microcontroller

The PIC18F4620-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, known for its robust architecture, versatile features, and wide range of applications. This 8-bit MCU is built on Microchip's advanced PIC18 architecture and comes in a 40-pin PDIP (Plastic Dual In-line Package), making it suitable for prototyping and production in a variety of electronic systems.

Key Features:

  • Core: The device is based on an enhanced PIC18 core with an operating speed of up to 40 MHz. It features a C compiler optimized RISC architecture which provides excellent performance to power consumption ratio.
  • Memory: It boasts 64 KB of flash memory, 3,936 bytes of RAM, and 1 KB of EEPROM. This generous memory allocation allows for complex programs and data storage without external memory components.
  • I/O Ports: The PIC18F4620-I/P offers 36 I/O pins, providing a wide range of interfacing options with peripherals and other devices.
  • Analog-to-Digital Converter (ADC): It includes a 10-bit, 13-channel ADC, enabling the MCU to interface with analog sensors and devices.
  • Communication: Comprehensive communication protocols are supported, including USART, SPI, and I2C, facilitating easy data exchange with other microcontrollers and peripherals.
  • Timers: Equipped with four timers, including one 8-bit and three 16-bit timers, the MCU can manage time-related tasks with precision.
  • Power Management: The device features Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Brown-out Reset (BOR), and a Watchdog Timer for reliable operation under varying power conditions.
  • Interrupts: Enhanced with a priority levels interrupt system, the MCU ensures timely and efficient response to internal and external events.

Applications:

The PIC18F4620-I/P is a versatile MCU that can be utilized in a broad spectrum of applications, from industrial and automotive systems to consumer electronics and embedded controls. Its rich set of features and peripherals make it particularly well-suited for tasks that require a combination of analog and digital processing, such as sensor management, robotics, home automation, and complex human-machine interfaces.

With its robust design and extensive support resources from Microchip Technology, including development tools and software libraries, the PIC18F4620-I/P is an excellent choice for both beginners and experienced developers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
Lowest to $3.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1928 $57.3496
14+ $7.6643 $107.3002
21+ $7.4000 $155.4000
30+ $6.8714 $206.1420
38+ $6.6071 $251.0698
48+ $6.3429 $304.4592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess