EN
  • EN
  • DE

PIC16C54C-04I/SO

Part No PIC16C54C-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
Data RAM Size 25 x 8
Supply Voltage - Operating 3 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 091164-PIC16C54C-04I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C54C-04I/SO CAD Model

Description

Microchip Technology's PIC16C54C-04I/SO Microcontroller

The PIC16C54C-04I/SO is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, designed to deliver a perfect blend of power, efficiency, and versatility for a wide range of embedded applications. This particular model comes in a compact SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.

With an operating speed of 4 MHz (04I), this microcontroller is capable of executing most instructions in just 1 microsecond, providing a fast and responsive control for your applications. The PIC16C54C-04I/SO is a member of Microchip's renowned PIC family, known for their low power consumption and high reliability, which makes them an ideal choice for battery-operated and power-sensitive systems.

Key Features:

  • EPROM Program Memory: The PIC16C54C-04I/SO comes with 512 words of user-programmable EPROM, allowing for flexibility and ease of programming during the development phase.
  • 25 Bytes of RAM: Although modest in size, the available RAM is efficiently utilized by the microcontroller's architecture to support its operation and data handling needs.
  • 12 I/O Pins: It offers 12 general-purpose input/output pins, providing ample interfacing capabilities with sensors, actuators, and other peripherals.
  • 8-Level Deep Hardware Stack: This feature enhances the microcontroller's capability to handle complex tasks and interrupts with ease.
  • Low Power Consumption: The device features several power-saving modes to reduce power consumption and extend the life of battery-powered applications.
  • Wide Operating Voltage Range: The microcontroller operates over a voltage range of 2.5V to 5.5V, allowing for flexibility in power supply design.
  • Industrial Temperature Range: With an operational temperature range of -40°C to +85°C, the PIC16C54C-04I/SO is robust and reliable in harsh environmental conditions.

The PIC16C54C-04I/SO is an excellent choice for designers looking for a simple, yet powerful microcontroller for applications such as automation control, consumer electronics, automotive subsystems, and more. Its industry-standard SOIC package ensures compatibility with standard PCB assembly processes, and its support for in-circuit programming allows for rapid prototyping and development.

Whether you are developing a new product or upgrading an existing system, the PIC16C54C-04I/SO from Microchip Technology offers a cost-effective and powerful solution that can meet the demands of your embedded design challenges.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6740 $51.4360
34+ $3.0145 $102.4930
52+ $2.9203 $151.8556
71+ $2.8261 $200.6531
92+ $2.7319 $251.3348
123+ $2.4493 $301.2639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,116 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess