EN
  • EN
  • DE

TPS82673SIPT

Part No TPS82673SIPT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 1.26V 0.756W / Module DC-DC 1-OUT 1.26V 0.6A 8-Pin uSIP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series MicroSip
Packaging Reel package
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 4.8V
Voltage - Output 1 1.26V
Current - Output (Maximum) 600mA
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 90%
Mounting SMD
Package 8-VBGA Module
Dimension 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Manufacturer Package 8-uSIP
Win Source Part Number 798251-TPS82673SIPT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS82673
Introduction Date April 30, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS82673SIPT CAD Model

Description

Product Overview: TPS82673SIPT by Texas Instruments

The TPS82673SIPT is a highly integrated, high-efficiency power management solution from Texas Instruments, designed to meet the power requirements of portable and battery-powered applications. This advanced MicroSiP™ module integrates a complete step-down switch mode power supply with inductor into a small, easy-to-use package.

Key Features

  • High Efficiency: The TPS82673SIPT offers a high efficiency across a wide load range, thanks to its innovative step-down converter design. This efficiency maximizes battery life in portable devices, making it an ideal choice for energy-sensitive applications.
  • Compact Design: With its MicroSiP™ integrated inductor, the module boasts an ultra-compact footprint. This space-saving feature is crucial for modern devices where board space is at a premium.
  • Adjustable Output Voltage: The output voltage is programmable via an external resistor divider or can be fixed internally by the manufacturer, providing flexibility to match the voltage requirements of various loads.
  • Low Quiescent Current: The device maintains low quiescent current, which is beneficial for standby and low-power modes, further conserving energy when full power is not needed.
  • Power Save Mode: It includes a power save mode that reduces switching frequency under light loads, contributing to improved efficiency.

Applications

The TPS82673SIPT is suitable for a wide range of applications, particularly where high efficiency and small form factor are essential. Typical applications include but are not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Wireless Headsets and Earbuds
  • Portable Medical Devices
  • Internet of Things (IoT) Devices

Technical Specifications

The device operates with an input voltage range of 2.3V to 4.8V, making it compatible with a variety of battery technologies. The output voltage can be set between 1.8V and 3.3V to power different ICs and systems. Furthermore, the TPS82673SIPT can deliver up to 600mA of output current, accommodating the needs of high-performance processors and radios.

With its robust design, the TPS82673SIPT also features over-temperature and over-current protection, ensuring reliable operation and longevity of your electronic designs. The device is available in a compact, 9-bump, 2.3mm x 1.9mm x 1.0mm MicroSiP™ package, which is RoHS compliant and designed for reflow soldering, simplifying the assembly process.

For developers and engineers looking to create compact, power-efficient products, the TPS82673SIPT from Texas Instruments offers an outstanding solution that combines performance with convenience.

You May Also Be Interested in

SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5230 $55.2300
23+ $4.5317 $104.2291
35+ $4.3900 $153.6500
48+ $4.2484 $203.9232
61+ $4.1068 $250.5148
82+ $3.6820 $301.9240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess