The PIC18F45Q10-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications ranging from industrial control systems to consumer electronics. This versatile MCU is a member of Microchip's extensive PIC18 family, renowned for its robust architecture and rich set of features.
Key Features:
- Core: 8-bit PIC18 CPU with Enhanced Mid-Range Architecture, ensuring efficient handling of tasks with a C-optimized instruction set.
- Memory: Comes with 32KB of Flash memory and 2KB of RAM, providing ample space for complex programs and data storage.
- Digital Communication: Integrated with multiple communication interfaces including I2C, SPI, and UART for versatile connectivity options.
- Timers and PWM: Features a variety of timers, including 16-bit and 8-bit timers, along with 10-bit PWM modules, ideal for precise timing and control applications.
- Analog Features: Equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 24 channels, and two comparators for advanced sensing and analog interface capabilities.
- Operating Voltage: Supports a wide operating voltage range from 1.8V to 5.5V, making it suitable for both low-power and standard-power applications.
- Temperature Range: Operational across an industrial temperature range of -40°C to +85°C.
- Package: Available in a 44-pin TQFP (Thin Quad Flat Pack) package, allowing for a compact design footprint.
- Configurability: Enhanced with Configurable Logic Cells (CLC) for customizable hardware-based logic control.
The PIC18F45Q10-I/PT also supports Microchip's Peripheral Pin Select (PPS) feature, which enables flexible pin mapping and helps in optimizing the layout of printed circuit boards. It is fully supported by Microchip's MPLAB X Integrated Development Environment (IDE) and the MPLAB Code Configurator (MCC), simplifying development and reducing time to market.
Whether you're designing an advanced motor control system, a sophisticated sensor network, or a user-friendly consumer product, the PIC18F45Q10-I/PT offers the performance, reliability, and flexibility needed to create innovative solutions.