EN
  • EN
  • DE

MAX8759ETI+T

Part No MAX8759ETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description IC CNTRL CCFL BACKLIGHT 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type CCFL Controller
Frequency 30kHz to 80kHz
Supply Voltage - Operating 4.5 V to 28 V
Operating Supply Current 2.5mA
Dimming Yes
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TQFN (5x5)
Win Source Part Number 100575-MAX8759ETI+T
Ultra Librarian 3D Model Ultra Librarian MAX8759ETI+T CAD Model

Description

Maxim Integrated MAX8759ETI+T Step-Down Controller

The Maxim Integrated MAX8759ETI+T is a highly efficient, synchronous step-down DC-DC controller designed to deliver precise voltage regulation and power management for a wide range of applications. This component is part of Maxim's extensive line of power conversion and management ICs, which are renowned for their reliability and performance.

The MAX8759ETI+T operates over a wide input voltage range from 5.5V to 23V, making it suitable for systems that require a stable output voltage from a higher input supply. This flexibility allows the device to be used in various applications including notebook computers, telecommunication equipment, and industrial systems.

One of the key features of the MAX8759ETI+T is its integrated synchronous rectification, which enhances efficiency by reducing power loss during the conversion process. This is especially beneficial in battery-powered devices where extending battery life is crucial. The device supports a high switching frequency that enables the use of small, low-cost external components, thereby reducing the overall solution size and bill of materials cost.

The controller also provides a range of protection features that ensure the safety and longevity of the end application. These include overvoltage protection, undervoltage protection, thermal shutdown, and current limit protection. The MAX8759ETI+T's Quick-PWM™ quick-response, constant-on-time PWM control scheme handles wide input/output voltage ratios with ease and provides a near-instantaneous response to load transients.

For design flexibility, the MAX8759ETI+T offers adjustable soft-start and soft-stop sequencing as well as an adjustable output voltage, enabling designers to tailor the power supply to their specific needs. The device comes in a compact, thermally efficient 28-pin TQFN package with an exposed pad to aid in heat dissipation.

In summary, Maxim Integrated's MAX8759ETI+T step-down controller is a versatile and robust solution for demanding power management applications, combining high efficiency, design flexibility, and comprehensive protection features in a compact form factor.

You May Also Be Interested in

Infineon Technologies
IC BALLAST CNTRL 50.5KHZ 16DIP
Need more? Email Us
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Maxim Integrated
CCFL BACKLIGHT CONTROLLER
Need more? Email Us
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8SOIC
Lowest to $1.3456
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
Microchip Technology
IC EL LAMP DRIVER 500HZ 10DFN
Lowest to $2.0282
NXP / Nexperia
IC DRIVER HALF BRIDGE 14SOIC / Controller
Need more? Email Us
Infineon Technologies
IC PFC/BALLAST CNTRL 50KHZ 16DIP
Lowest to $6.3537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9489 $57.8978
5+ $23.7537 $118.7685
8+ $23.0111 $184.0888
11+ $22.2684 $244.9524
14+ $21.5269 $301.3766
18+ $19.3001 $347.4018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,498 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess