EN
  • EN
  • DE

PIC18F45K80-I/PT

Part No PIC18F45K80-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 3.6K x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 11x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 276343-PIC18F45K80-I/PT
Family Name PIC18F45K80
Introduction Date January 27, 2011
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Automotive, Automation & Process Control, Industrial
Ultra Librarian 3D Model Ultra Librarian PIC18F45K80-I/PT CAD Model

Description

The PIC18F45K80-I/PT is a high-performance microcontroller unit (MCU) from the reputable manufacturer Microchip Technology. It is part of the PIC18F K80 family, which is known for its advanced features and capabilities suitable for a wide range of applications, including automotive, industrial control systems, and smart sensors.

Key Features:

  • Enhanced Flash Memory: The PIC18F45K80-I/PT comes with 32KB of programmable flash memory, providing ample space for complex programs and the flexibility for future firmware updates.
  • High-Performance RISC CPU: It features a CISC architecture with 16-bit instructions, ensuring efficient processing and operation at speeds of up to 64 MHz.
  • Extended Temperature Range: This MCU is designed to operate over an industrial temperature range of -40°C to +125°C, making it ideal for harsh environments.
  • Robust Peripheral Set: It includes a variety of peripherals such as a 12-bit analog-to-digital converter (ADC), serial communication modules (EUSART, SPI, I2C), and two comparators, enhancing its versatility in interfacing with other components.
  • CAN Interface: The device features a Controller Area Network (CAN) module, conforming to the CAN 2.0B standard, which is essential for automotive and industrial communication networks.
  • Power Management: It supports various power modes, including Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), which contribute to the low-power operation of the MCU.

Package and Quality:

The PIC18F45K80-I/PT is available in a 44-pin TQFP (Thin Quad Flat Pack) package, which is both space-efficient and suitable for automated assembly processes. Microchip Technology ensures high standards of quality and reliability for its products, with this MCU being no exception.

Applications:

Due to its robust feature set and versatile peripherals, the PIC18F45K80-I/PT is ideal for applications such as:

  • Automotive systems
  • Industrial automation
  • Home appliances
  • Medical devices
  • Embedded systems

With its integration of advanced features and a comprehensive development environment provided by Microchip, the PIC18F45K80-I/PT is a powerful and reliable choice for designers and engineers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1165 $52.9805
35+ $2.9193 $102.1755
54+ $2.8206 $152.3124
77+ $2.6234 $202.0018
100+ $2.5248 $252.4800
124+ $2.4261 $300.8364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess