EN
  • EN
  • DE

U11J2ZQD2

Part No U11J2ZQD2
Manufacturer C&K Components
Catalog Rocker Switches
Description SWITCH ROCKER SPDT 5A 120V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Panel Mount, Flange
Circuit SPDT
Switch Function On-On
Current Rating (Amps) 5A (AC/DC)
Voltage Rating - AC 120 V
Voltage Rating - DC 28 V
Actuator Type Paddle
Color - Actuator/Cap Black
Actuator Marking No Marking
Termination Style Solder Lug
Panel Cutout Dimensions Rectangular - 17.96mm x 10.62mm
Temperature Range - Operating -30°C ~ 85°C
Approval Agency cULus
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1559065-U11J2ZQD2
Ultra Librarian 3D Model Ultra Librarian U11J2ZQD2 CAD Model

Description

N

You May Also Be Interested in

NKK Switches
SWITCH ROCKER SPDT 6A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 0.4VA 28V
Need more? Email Us
Carling Technologies
SWITCH ROCKER SPST-NO 20A 12V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPST 6A 250V
Need more? Email Us
Carling Technologies
SWITCH ROCKER DPST 20A 125V
Need more? Email Us
Carling Technologies
SWITCH ROCKER SP3T 20A 12V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPST 10A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPST 10A 125V
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess