EN
  • EN
  • DE

TPA3004D2PHPR

Part No TPA3004D2PHPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 2-CH Stereo 12W Class-D 48-Pin HTQFP EP T/R / IC AMP AUDIO PWR 12W STER 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 12W x 2 @ 8 Ohm
Supply Voltage - Operating 8.5 V to 18 V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-HTQFP (7x7)
Dimension 48-TQFP Exposed Pad
Win Source Part Number 033454-TPA3004D2PHPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPA3004D2
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA3004D2PHPR CAD Model

Description

The TPA3004D2PHPR by Texas Instruments is a high-quality, Class-D audio amplifier that provides a powerful audio experience for a wide range of applications. This device is designed to deliver premium sound quality while maximizing power efficiency, making it an ideal choice for battery-powered devices, home theatres, and multimedia projects.

At the heart of the TPA3004D2PHPR is its ability to drive up to 15W into an 8-ohm load or 20W into a 4-ohm load with less than 0.5% THD+N from a 12V supply. This makes it suitable for a variety of speakers, ensuring loud and clear audio output without compromising on sound integrity. The amplifier operates over a wide supply voltage range from 8V to 26V, providing flexibility in system design and ensuring compatibility with various power sources.

One of the key features of the TPA3004D2PHPR is its high efficiency, which can exceed 90% under certain conditions. This not only reduces power loss but also minimizes the heat generated by the device, allowing for the use of smaller heat sinks and potentially eliminating the need for cooling fans in some applications. This can lead to cost savings in both production and operation, as well as extending the battery life in portable devices.

The TPA3004D2PHPR integrates several protection features, including over-current, over-temperature, and under-voltage protection, ensuring the longevity and reliability of the amplifier. It also supports a low idle current and a stand-by mode, further enhancing its power-saving capabilities.

Designed with a 48-pin HTQFP package, the TPA3004D2PHPR is compact and suitable for space-constrained applications. Its pin compatibility with other devices in the same family allows for easy scalability and design reuse. With its impressive audio performance, energy efficiency, and robust protection features, the TPA3004D2PHPR from Texas Instruments stands out as a superior audio amplification solution for both consumer and professional audio applications.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4218 $56.8720
80+ $1.3319 $106.5520
120+ $1.2869 $154.4280
170+ $1.1969 $203.4730
220+ $1.1519 $253.4180
275+ $1.1069 $304.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess