EN
  • EN
  • DE

PIC18F4585-I/P

Part No PIC18F4585-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 40DIP / PIC series Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.25K x 8
Supply Voltage - Operating 4.2V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC18F4585
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC18F4585IP,PIC18F4585-I/P-NDR
Standard Package 10
Win Source Part Number 1016434-PIC18F4585-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18F4585-I/P CAD Model

Description

Microchip Technology PIC18F4585-I/P Microcontroller

The Microchip PIC18F4585-I/P is a high-performance microcontroller that is part of Microchip's renowned PIC18F family, designed for advanced level applications that require efficient operations and a wide range of interfacing capabilities. This 8-bit microcontroller integrates a powerful PIC18 architecture with enhanced features suitable for a variety of embedded systems, ranging from automotive to industrial control to consumer electronics.

Key Features:

  • CPU: The PIC18F4585-I/P is built around a high-performance RISC CPU with a maximum speed of 40 MHz, providing robust processing capabilities for complex tasks.
  • Program Memory: It comes with 32 KB of flash program memory, which allows for ample space for application code and the flexibility of in-circuit programming and reprogramming.
  • Data Memory: The device includes 2 KB of RAM for data storage and 256 bytes of EEPROM for non-volatile memory storage, which is essential for storing configuration settings and small amounts of data that must be preserved during power cycles.
  • I/O Ports: With 34 programmable input/output pins, this microcontroller offers extensive interfacing capabilities, making it highly adaptable to various peripheral devices and sensors.
  • Communication Peripherals: It features a rich set of communication peripherals, including a synchronous serial port for SPI and I2C, as well as two asynchronous serial ports for RS-232, RS-485, and LIN protocols.
  • 10-bit Analog-to-Digital Converter: The integrated 10-bit ADC with up to 13 channels enables the microcontroller to interface with analog sensors and convert their readings into digital values for processing.
  • Power Management: The PIC18F4585-I/P has power-managing features like Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and brown-out reset, which ensure reliable operation under varying power conditions.
  • Timers and CCP Modules: Multiple timers and up to 2 Capture/Compare/PWM (CCP) modules provide versatile timing and control ability for a wide array of applications.
  • Temperature Range: The device operates within an extended temperature range, making it suitable for harsh environments.

The PIC18F4585-I/P is available in a 40-pin PDIP (Plastic Dual In-line Package), which is suitable for prototyping and can be easily mounted on standard breadboards and through-hole PCBs. Its robust feature set and flexible interfacing options make it an excellent choice for designers looking for a reliable and capable microcontroller for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5606 $64.6818
6+ $17.6908 $106.1448
9+ $17.1380 $154.2420
13+ $16.5851 $215.6063
16+ $16.0323 $256.5168
21+ $14.3738 $301.8498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess