EN
  • EN
  • DE

ATSAMD20G14A-AUT

Part No ATSAMD20G14A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M0+
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 38
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 1.62 V to 3.6 V
Data Converters A/D 14x12b, D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-TQFP (7x7)
Win Source Part Number 1020489-ATSAMD20G14A-AUT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATSAMD20G14A-AUT CAD Model

Description

Microchip Technology's ATSAMD20G14A-AUT Microcontroller

The ATSAMD20G14A-AUT is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, designed to offer a perfect balance between power efficiency and processing capability. This MCU is built around the ARM Cortex-M0+ processor, which is recognized for its exceptional energy efficiency, making it an ideal choice for battery-powered and power-sensitive applications.

With a maximum CPU speed of 48MHz, the ATSAMD20G14A-AUT provides ample computational power to handle complex tasks, while still maintaining a low power consumption profile. The device comes with a rich set of peripherals, including 32KB of flash memory and 4KB of SRAM, providing sufficient space for code storage and data manipulation without necessitating external memory components.

The ATSAMD20G14A-AUT is engineered to support a variety of communication interfaces, such as I2C, SPI, and USART, which makes it highly versatile for connecting with other devices and sensors. Additionally, it features up to six Serial Communication (SERCOM) modules that can be configured to act as USART, UART, SPI, and I2C interfaces, giving designers the flexibility to meet specific communication requirements.

With its 14-pin count, this MCU is housed in a compact form factor, making it suitable for space-constrained applications. It operates within an extended temperature range, which is critical for automotive and industrial environments. The 'AUT' suffix indicates that the device is qualified for automotive applications, adhering to rigorous standards for reliability and performance under harsh conditions.

For developers, Microchip provides a comprehensive development ecosystem, including the Atmel Studio Integrated Development Environment (IDE), software libraries, and the Atmel START code configurator. This ecosystem simplifies the development process, enabling rapid prototyping and reducing time-to-market.

In summary, the ATSAMD20G14A-AUT from Microchip Technology is an exceptional microcontroller that combines the efficiency of the ARM Cortex-M0+ core with a rich feature set and automotive-grade reliability. It's an excellent choice for designers looking to create advanced, power-conscious applications in the automotive, industrial, or consumer electronics sectors.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess