EN
  • EN
  • DE

PIC16F84A-04/SS

Part No PIC16F84A-04/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 68 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16F84
Standard Package 67 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655339-PIC16F84A-04/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F84A-04/SS CAD Model

Description

Microchip Technology's PIC16F84A-04/SS Microcontroller

The PIC16F84A-04/SS is a powerful, highly flexible 8-bit microcontroller from Microchip Technology, designed to deliver performance and reliability for a wide range of embedded applications. This microcontroller is part of Microchip's renowned PIC family, known for their ease of use and robust instruction set that enables efficient handling of tasks in various electronic devices.

Key Features

  • High-Performance RISC CPU: Features a Reduced Instruction Set Computing (RISC) architecture that allows for faster execution of instructions with a typical instruction time of 1 microsecond at 4 MHz.
  • Memory: Comes with 1K x 14 words of FLASH program memory, 68 bytes of Data Memory (RAM), and 64 bytes of Electrically Erasable Programmable Read-Only Memory (EEPROM) for data retention.
  • I/O and Peripherals: Offers 13 I/O pins and a variety of peripherals including a Timer0 module, Watchdog Timer (WDT), and more.
  • Power Efficiency: Operates within a voltage range of 2.0V to 5.5V, allowing for low-power consumption, which is ideal for battery-operated applications.
  • Speed: This variant, with a 4 MHz clock speed, provides a balance between power consumption and processing speed, suitable for applications that require moderate computational throughput.

Applications

The PIC16F84A-04/SS is versatile enough to be used in an array of applications such as:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Medical devices
  • Hobbyist projects and educational tools

Package and Quality

The microcontroller is offered in an SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Its robust design ensures long-term reliability, and it is compliant with industry-standard quality management systems, making it a trusted choice for both commercial and industrial applications.

Microchip Technology provides extensive support for the PIC16F84A-04/SS, including technical documentation, development tools, and software libraries, making it easier for engineers and hobbyists alike to bring their projects to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess