EN
  • EN
  • DE

PIC18F452-E/PT

Part No PIC18F452-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 34
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 210122-PIC18F452-E/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F452-E/PT CAD Model

Description

Microchip Technology's PIC18F452-E/PT Microcontroller

The PIC18F452-E/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities that make it ideal for a wide range of applications. This powerful MCU is based on Microchip's PIC18 family, which is well-known for its enhanced flash microcontrollers with a 10-bit A/D converter, and it is particularly designed to execute challenging tasks that require efficient operations and a flexible programming environment.

Encased in a 44-pin TQFP (Thin Quad Flat Package), the PIC18F452-E/PT offers a robust set of features. It comes equipped with a generous 32 KB of flash memory, which provides ample space for complex program code. The device also includes 1536 bytes of RAM and 256 bytes of EEPROM, which are essential for data storage and retention during power cycles. With its 40 MHz maximum speed, this microcontroller can perform tasks quickly and effectively, making it suitable for time-sensitive operations.

One of the standout features of the PIC18F452-E/PT is its 10-bit, 8-channel Analog-to-Digital Converter (ADC), which allows for high-precision analog signal measurement. This is particularly useful in applications that require accurate sensor readings or analog input processing. Additionally, the MCU supports various communication protocols such as SPI, I2C, and USART, providing excellent connectivity options for interfacing with other devices and peripherals.

From an I/O perspective, the PIC18F452-E/PT is versatile with 34 programmable I/O lines, giving developers the flexibility to connect to a wide array of external components. Its interrupt handling capabilities, including 8 external and 7 internal interrupt sources, ensure responsive and reliable system behavior.

Furthermore, the MCU's power management features are designed to optimize power consumption across different operational states, which is crucial for battery-powered or energy-sensitive applications. The PIC18F452-E/PT operates at a voltage range of 4.2V to 5.5V, making it compatible with standard power supplies and ensuring ease of integration into various systems.

In summary, the PIC18F452-E/PT from Microchip Technology is a robust and feature-rich microcontroller that offers a perfect blend of performance, memory, and peripheral integration for advanced embedded systems. Its versatility and reliability make it a top choice for engineers and developers working on sophisticated electronic designs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6714 $53.6998
16+ $6.2945 $100.7120
25+ $6.0978 $152.4450
34+ $5.9011 $200.6374
44+ $5.7044 $250.9936
59+ $5.1143 $301.7437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess