EN
  • EN
  • DE

STEVAL-IFP021V1

Part No STEVAL-IFP021V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Circuit Protection
Function Electronic Fuses (eFuse)
Embedded No
Utilized IC / Part STEF05, STEF12
Supplied Contents Board(s)
Secondary Attributes Overvoltage, Short-Circuit, Thermal and Undervoltage Protection
Other Names STEVALIFP021V1,497-13359
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284648-STEVAL-IFP021V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFP021V1 CAD Model

Description

The STEVAL-IFP021V1 from STMicroelectronics is a comprehensive evaluation platform designed to demonstrate the capabilities of the USB interface for industrial applications. This versatile evaluation board is built around the robust and high-performance USB interface chip, providing developers and engineers with an efficient tool for developing, testing, and prototyping USB-based solutions.

Key Features

  • USB 2.0 Full-Speed Compliance: The evaluation board is compliant with the USB 2.0 full-speed specification, ensuring compatibility with a wide range of USB devices and host systems.
  • Integrated Protection: The board features built-in electrostatic discharge (ESD) protection, safeguarding the USB interface from common electrostatic threats in industrial environments.
  • Flexible Power Options: The STEVAL-IFP021V1 can be powered through the USB bus or via an external power supply, providing versatility for various application scenarios.
  • LED Indicators: Onboard LED indicators provide visual feedback for power, data transmission, and error states, aiding in quick diagnostics and status monitoring.
  • Comprehensive Software Support: STMicroelectronics provides a full suite of software tools and libraries to facilitate development, including drivers and example code to jumpstart the integration process.

Applications

The evaluation board is ideal for a range of applications, particularly in industrial settings where reliable data transmission and robustness are crucial. It can be used for:

  • Industrial control systems
  • Factory automation
  • USB interface prototyping
  • Device firmware updates
  • USB device development

Design Resources

STMicroelectronics provides extensive design resources to support the STEVAL-IFP021V1, including detailed datasheets, technical documentation, hardware schematics, and application notes. These resources are designed to accelerate the development process and help engineers leverage the full potential of the evaluation board.

With its robust design, comprehensive feature set, and strong support from STMicroelectronics, the STEVAL-IFP021V1 is an excellent choice for professionals seeking to explore and implement USB connectivity in their industrial products and systems.

You May Also Be Interested in

Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess