EN
  • EN
  • DE

PIC18F44K22-I/PT

Part No PIC18F44K22-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 35
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 768 x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 30x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 144360-PIC18F44K22-I/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F44K22-I/PT CAD Model

Description

The PIC18F44K22-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its exceptional versatility and efficiency in a wide range of embedded systems. This powerful MCU is designed to cater to the demanding requirements of modern electronics with its advanced features and extensive peripheral set.

Key Features:

  • Core: The PIC18F44K22-I/PT is built around a high-performance 8-bit PIC18 core, with an enhanced Mid-range architecture that operates at a maximum frequency of 64 MHz.
  • Memory: It boasts 16KB of flash memory, 768 bytes of EEPROM, and 1KB of RAM, providing ample space for complex applications and data storage.
  • I/O Pins: The device comes with 36 general-purpose I/O pins, offering flexibility for interfacing with a variety of peripherals and components.
  • Communication Peripherals: It includes a comprehensive set of communication modules, such as a serial communication interface with support for SPI, I2C, and EUSART, allowing for easy integration into communication networks.
  • Analog Features: The MCU is equipped with 12-bit Analog-to-Digital Converters (ADCs) with up to 28 channels, as well as two analog comparators, enabling precise analog signal processing.
  • Timers and PWM: It features multiple timers and up to four PWM outputs, which are essential for timing-related tasks and controlling actuators like motors and LEDs.
  • Supply Voltage: The device operates over a broad range of supply voltages, from 1.8V to 5.5V, making it suitable for both low-power and standard applications.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.
  • Packaging: It comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.

Whether you are developing applications in consumer electronics, automotive systems, industrial controls, or IoT devices, the PIC18F44K22-I/PT offers a perfect blend of power, flexibility, and reliability. Its extensive support for various communication protocols and robust set of peripherals make it an excellent choice for designers seeking a microcontroller that can handle complex tasks while maintaining power efficiency.

Applications:

The versatile nature of the PIC18F44K22-I/PT makes it suitable for a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Home appliances
  • Medical devices
  • Smart sensors
  • Consumer electronics

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3832 $53.8320
23+ $4.4170 $101.5910
36+ $4.2790 $154.0440
49+ $4.1409 $202.9041
63+ $4.0029 $252.1827
84+ $3.5888 $301.4592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,830 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess