Microchip Technology's PIC12C508A-04/SM Microcontroller
The PIC12C508A-04/SM is a highly efficient 8-bit microcontroller designed by Microchip Technology, one of the leading providers of microcontroller and analog semiconductors. This compact and robust MCU is encapsulated in a small-outline 8-pin surface-mount (SM) package, making it ideal for space-constrained applications.
At the heart of the PIC12C508A-04/SM lies a powerful RISC architecture that enables the execution of most instructions in just one machine cycle, with a maximum clock speed of 4 MHz. This microcontroller is well-suited for a wide range of applications, including but not limited to, automotive systems, consumer electronics, industrial automation, and personal devices.
Key Features of PIC12C508A-04/SM
- Integrated EEPROM Memory: It comes with 512 words of program memory, providing ample space for application code.
- General Purpose I/O Pins: The device includes 6 I/O pins, offering flexibility in interfacing with external circuits.
- Internal Oscillator: An on-chip oscillator negates the need for external clock components, thereby reducing system costs and complexity.
- Power-saving Sleep Mode: The sleep mode feature significantly reduces power consumption, making it suitable for battery-powered applications.
- Watchdog Timer: A built-in watchdog timer helps to ensure reliable operation by resetting the microcontroller in the event of a software anomaly.
- Low Voltage Programming: The microcontroller supports low voltage programming for ease of development and in-circuit programming.
The PIC12C508A-04/SM also boasts a wide operating voltage range from 2.5V to 5.5V, allowing for flexible power supply options and tolerance to fluctuating power conditions. Moreover, its durable design ensures reliable performance even in harsh environments.
For developers, Microchip offers comprehensive support including development tools, software libraries, and a global community of experts. Whether you're a seasoned engineer or a hobbyist, the PIC12C508A-04/SM provides a versatile and cost-effective solution for a multitude of embedded system projects.
Overall, the PIC12C508A-04/SM from Microchip Technology is a testament to their commitment to providing advanced microcontroller solutions that are accessible and easy to integrate into a variety of electronic designs.