EN
  • EN
  • DE

PIC10F322T-I/OT

Part No PIC10F322T-I/OT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B FLASH SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 3
Program Memory Size 896B (512 x 14)
Program Memory Type FLASH
Data RAM Size 64 x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 3x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 026757-PIC10F322T-I/OT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Automotive
Ultra Librarian 3D Model Ultra Librarian PIC10F322T-I/OT CAD Model

Description

Microchip Technology's PIC10F322T-I/OT Microcontroller

The PIC10F322T-I/OT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications ranging from simple to complex embedded systems. This tiny, yet powerful device is part of Microchip's extensive PIC10F32X series of microcontrollers, which are renowned for their compact size, efficiency, and versatility.

At the heart of the PIC10F322T-I/OT lies a 12-bit instruction width architecture that allows for a smooth and efficient operation. This MCU operates at a speed of up to 16 MIPS (Million Instructions Per Second), thanks to its internal 16 MHz oscillator, ensuring swift execution of tasks. It is equipped with a 14-pin, 6 I/O package, which includes three configurable logic cells, providing designers with the flexibility to tailor the MCU to their specific needs.

With 64 bytes of data RAM and 512 words (768 bytes) of flash memory, the PIC10F322T-I/OT is well-suited for applications that require a balance between limited space and the need for adequate program storage. Its flash memory is also self-programmable under software control, a feature that simplifies firmware updates and enhances the MCU's adaptability in the field.

Additional features of this microcontroller include an integrated 4-channel 8-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors, and a Configurable Logic Cell (CLC) which provides customizable combinational and sequential logic that can be used to create on-chip peripherals or to simplify complex logic and I/O interactions, thereby reducing BOM cost and PCB space.

The PIC10F322T-I/OT operates at a voltage range of 2.3V to 5.5V, which makes it suitable for both battery-powered and powered applications. Its temperature range of -40°C to +85°C ensures reliable operation under extreme conditions. Moreover, the MCU comes in a tiny 4x4mm UDFN package, making it an ideal choice for space-constrained applications.

As with all Microchip products, users can rely on the extensive support ecosystem, which includes the MPLAB X Integrated Development Environment (IDE), software libraries, and development tools. This comprehensive support helps accelerate development cycles and bring products to market faster.

Whether you are developing low-power applications, consumer electronics, or Internet of Things (IoT) devices, the PIC10F322T-I/OT from Microchip Technology offers a compact, cost-effective, and powerful solution for your microcontroller needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8231 $53.5015
150+ $0.6754 $101.3100
230+ $0.6543 $150.4890
320+ $0.6332 $202.6240
410+ $0.6121 $250.9610
550+ $0.5487 $301.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,558 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess