EN
  • EN
  • DE

PIC18F27Q43-I/STX

Part No PIC18F27Q43-I/STX
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28VQFN / PIC PIC® XLP™ 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 28-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K, Functional Safety (FuSa)
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 24x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-VQFN (4x4)
Base Product Number PIC18F27
Standard Package 91
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1351065-PIC18F27Q43-I/STX
Ultra Librarian 3D Model Ultra Librarian PIC18F27Q43-I/STX CAD Model

Description

Microchip Technology's PIC18F27Q43-I/STX

The PIC18F27Q43-I/STX from Microchip Technology is a high-performance microcontroller unit (MCU) that combines the efficiency of the PIC18 series with enhanced features suitable for a wide range of applications. This 28-pin MCU is designed to deliver exceptional computational speed along with a rich set of peripherals, making it an ideal choice for automation, consumer electronics, automotive subsystems, and IoT devices.

Key Features

  • Core: The device operates on a high-performance 8-bit PIC18 core with a clock speed of up to 64 MHz, providing quick processing capabilities for complex tasks.
  • Memory: It comes with 128 KB of Flash memory and 8 KB of SRAM, ensuring ample space for program storage and efficient data handling.
  • Advanced Peripherals: The MCU includes a variety of peripherals such as Configurable Logic Cells (CLCs), multiple 10-bit Analog-to-Digital Converters (ADCs), 5-bit Digital-to-Analog Converters (DACs), and comparators, which can be instrumental in creating complex digital and analog functions without additional components.
  • Communication Interfaces: For connectivity, it features several communication interfaces, including SPI, I2C, UART, and LIN, allowing for seamless integration with other devices and systems.
  • Power Management: With its Power-Managed Modes and Idle and Doze modes, the PIC18F27Q43-I/STX is tailored for power-sensitive applications, ensuring energy efficiency and longer battery life.

Robust Design

The device is equipped with a robust design that includes an extended operating temperature range, making it suitable for harsh environments. It also supports fail-safe clock monitoring and has a watchdog timer for system reliability.

Development Support

Microchip Technology offers comprehensive development support for the PIC18F27Q43-I/STX, including software libraries, development boards, and the MPLAB X Integrated Development Environment (IDE). This ecosystem of tools simplifies the development process, from prototyping to production, and helps to speed up time-to-market.

Package and Availability

The MCU is available in a small TSSOP package, allowing for a compact footprint on printed circuit boards. Its part number PIC18F27Q43-I/STX denotes the industrial temperature range and TSSOP packaging, making it a versatile choice for designers looking for a reliable and capable microcontroller.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3609 $52.3308
28+ $3.5782 $100.1896
44+ $3.4664 $152.5216
60+ $3.3546 $201.2760
78+ $3.2428 $252.9384
104+ $2.9073 $302.3592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess