EN
  • EN
  • DE

XC6368A303MR

Part No XC6368A303MR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description PWM Controlled, PWM/PFM Switchable Step-Up DC/DC Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281815-XC6368A303MR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6368A303MR CAD Model

Description

The XC6368A303MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. Similar to the XC6368A302MR, this device monitors voltage levels and provides a reset signal when the voltage drops below a specific threshold. It is designed for use in a variety of electronic devices to guarantee proper function and prevent data loss during voltage instabilities.

Applications:

  • Microprocessor Reset Circuits: Serves as a reset mechanism for microprocessors if the power supply voltage falls below a critical level, ensuring operational integrity.
  • Memory Device Protection: Guards memory chips like SRAM and EEPROM from data corruption by signaling a reset during low-voltage scenarios.
  • Power Management Systems: Supervises the voltage output of power supplies and triggers a reset to safeguard connected circuitry.
  • Portable Electronic Devices: Implements reset capabilities in portable applications, preventing malfunctioning during low battery power.
  • Industrial Automation Equipment: Assures dependable operation in industrial environments by constantly monitoring the power supply and initiating reset when necessary.

Features:

  • Minimized Power Consumption: Reduces power demands, ideal for battery-driven systems.
  • Accurate Voltage Detection: Provides precise voltage monitoring for reliable reset activation.
  • Integrated Hysteresis: Prevents oscillation and guarantees reset reliability.
  • Compact Packaging: Enables space-saving circuit designs.
  • Wide Input Voltage Range: Functions across an extended voltage spectrum.

Benefits:

  • Data Protection: Eliminates data corruption in memory devices with timely reset during low-voltage conditions.
  • Stable Operation Assurance: Initiates precise reset signals to microcontrollers and other digital circuits, averting sporadic operations.
  • Extended Battery Life: Lower power usage prolongs the usability of batteries.
  • Simplified Circuit Design: Built-in hysteresis and accurate voltage detection simplify the design process for reset circuits.
  • Heightened System Stability: Monitors power delivery and prompts a reset to guard against power related malfunctions.

Technical Specifications:

The XC6368A303MR offers a detection voltage typically set at 3.0V. Its integrated hysteresis prevents unintended resets triggered by small voltage fluctuations. Power consumption is extremely low, generally only a few microamperes. Offered in a small SOT-25 package, it conserves board space. This particular variant has an N-channel open drain output. It functions optimally over a vast temperature range, making it dependable for a variety of applications.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess