EN
  • EN
  • DE

MAX1963AEZT180+T

Part No MAX1963AEZT180+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 3.6V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 0.2V at 300mA
Output Current 300mA
Current - Quiescent (Iq) 140μA
PSRR 70dB (1kHz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702352-MAX1963AEZT180+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1963AEZT180+T CAD Model

Description

Product Overview: MAX1963AEZT180+T from Maxim Integrated

The MAX1963AEZT180+T is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This voltage regulator is specifically engineered to deliver a fixed output of 1.8V with an impressive accuracy, making it an ideal choice for sensitive electronics that require a stable power supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, suitable for low-voltage applications in modern electronic circuits.
  • High Accuracy: Ensures precise voltage regulation, critical for maintaining the performance and longevity of sensitive components.
  • Low Dropout: Features a low dropout voltage, which enables the regulator to maintain output voltage regulation even when the input-to-output differential is minimal.
  • High Current Capacity: Capable of delivering up to 3A of output current, making it suitable for high-power applications.
  • Thermal Protection: Integrated thermal shutdown feature protects the device against overheating, ensuring reliable operation under varying conditions.
  • Stable with Ceramic Capacitors: Designed to be stable with low-ESR ceramic output capacitors, providing improved performance and reliability.
  • Package: Available in a compact, thermally-efficient TDFN package, which is ideal for space-constrained applications.

Applications

The MAX1963AEZT180+T is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Computer peripherals and motherboards
  • Industrial control systems
  • Medical equipment

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX1963AEZT180+T is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to specifications in a variety of environments and applications.

Whether you are designing a sophisticated medical device or a high-performance computing system, the MAX1963AEZT180+T from Maxim Integrated offers the performance, precision, and reliability that modern electronics demand.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1659 $65.3272
18+ $6.7002 $120.6036
27+ $6.4911 $175.2597
37+ $6.2809 $232.3933
48+ $6.0718 $291.4464
64+ $5.4435 $348.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess