EN
  • EN
  • DE

PIC18F2685-I/SP

Part No PIC18F2685-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 96KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 96KB (48K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.25K x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC18F2685
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368848-PIC18F2685-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18F2685-I/SP CAD Model

Description

Microchip Technology's PIC18F2685-I/SP Microcontroller

The PIC18F2685-I/SP is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. Designed to deliver power and flexibility to your embedded projects, this MCU is part of the PIC18F family, known for its enhanced flash microcontrollers with 8-bit architecture. It operates as a heart of many electronic applications due to its robust feature set and adaptability.

Featuring a generous 96 KB of flash memory, the PIC18F2685-I/SP provides ample space for complex programs and software stacks. With 3328 bytes of RAM and 1024 bytes of EEPROM, it offers sufficient data storage for real-time operations and data logging activities. The device runs at a maximum speed of 40 MHz, which is sourced from an external crystal or can be derived from an internal oscillator for designs that aim to minimize component count.

One of the key advantages of this MCU is its Extended Instruction Set, which allows for more efficient code compilation and execution, resulting in faster processing times and reduced power consumption. Moreover, the PIC18F2685-I/SP is equipped with a 10-bit, up to 13-channel Analog-to-Digital Converter (ADC), making it ideal for interfacing with analog sensors and performing sophisticated signal processing tasks.

Connectivity is another strong suit of the PIC18F2685-I/SP, featuring two Enhanced USART modules for serial communication, Master Synchronous Serial Port (MSSP) with SPI and I2C capabilities, and Capture/Compare/PWM (CCP) modules for advanced timing and control operations. Its 25 I/O pins allow for versatile peripheral interfacing, ensuring that it can handle a multitude of tasks within a single chip.

Designed with a focus on reliability, the PIC18F2685-I/SP also includes Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), which contribute to stable operation during power transitions. It comes in a 28-pin SPDIP package, making it easy to integrate into both prototyping breadboards and final product PCBs.

Whether you're developing automotive applications, advanced hobbyist projects, or industrial control systems, the PIC18F2685-I/SP from Microchip Technology offers a perfect blend of performance, memory, and peripherals to meet the demands of your complex embedded designs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess