EN
  • EN
  • DE

MPC860ENCZQ66D4

Part No MPC860ENCZQ66D4
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 66MHZ 357BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features MPC8xx Microprocessor IC series 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
Manufacturer NXP
Series MPC8xx
Package Tray
Core Processor MPC8xx
Speed 66MHz
Operating Temperature Range -40°C ~ 95°C (TA)
Package 357-BBGA
Case / Package 357-PBGA (25x25)
Family Name MPC86
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4B
HTSUS 8542.31.0001
Quantity per package 44
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927949-MPC860ENCZQ66D4
Ultra Librarian 3D Model Ultra Librarian MPC860ENCZQ66D4 CAD Model

Description

NXP MPC860ENCZQ66D4 Microprocessor Overview

The NXP MPC860ENCZQ66D4 is a highly integrated microprocessor that has been designed to meet the rigorous demands of embedded communications and networking applications. It is part of the PowerQUICC family, which is renowned for its powerful processing capabilities, versatility, and efficiency. This particular model is built on the innovative PowerPC architecture, ensuring robust performance and compatibility with a wide range of systems.

Key Features

  • Core: The MPC860ENCZQ66D4 is powered by a PowerPC 601 core that can run at a clock speed of up to 66 MHz, delivering the computational power needed for complex tasks.
  • Integrated Communications: This microprocessor comes with integrated support for multiple communication protocols, including Ethernet, HDLC, ATM, and UART, making it a versatile choice for networking equipment.
  • Memory Management: It features a sophisticated memory management unit (MMU) that supports both virtual and physical addressing, enhancing the efficiency of memory utilization.
  • On-Chip Peripherals: A variety of on-chip peripherals are available, including timers, serial ports, and I/O controllers, which reduce the need for additional components and save on system costs.
  • Power Efficiency: Designed with power efficiency in mind, the MPC860ENCZQ66D4 is suitable for applications where power consumption is a critical factor.

Applications

The NXP MPC860ENCZQ66D4 is ideal for a range of applications, particularly in the areas of:

  • Networking equipment such as routers, switches, and gateways
  • Wireless infrastructure including base stations and network controllers
  • Industrial control systems requiring reliable data processing and communication
  • Embedded systems that demand high-speed data transfer and processing capabilities

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the MPC860ENCZQ66D4 is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to ensure reliability and performance in even the most demanding environments. With its combination of processing power, integrated communications, and efficiency, the MPC860ENCZQ66D4 is a top choice for designers and engineers looking to develop advanced communication systems.

You May Also Be Interested in

Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Advanced Micro Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess