EN
  • EN
  • DE

PIC18F25K80-I/SO

Part No PIC18F25K80-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity ECAN, I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.6K x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Manufacturer Homepage www.microchip.com
Win Source Part Number 725998-PIC18F25K80-I/SO
Family Name PIC18F25K80
Introduction Date January 27, 2011
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F25K80-I/SO CAD Model

Description

Microchip Technology's PIC18F25K80-I/SO Microcontroller

The PIC18F25K80-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a broad range of applications including automotive, industrial control, and consumer electronics. This MCU is part of the popular PIC18 family and offers a perfect blend of power efficiency and computational capability.

Built on an advanced 8-bit architecture, the PIC18F25K80-I/SO operates at a maximum frequency of 64 MHz with a wide operating voltage range from 2.0V to 5.5V. This flexibility makes it suitable for low-power applications and battery-operated devices. The device comes in a 28-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.

Key Features:

  • Enhanced Flash Memory: The MCU boasts 32KB of flash memory, providing ample space for complex programs and data storage. This memory is also self-programmable under software control, which simplifies firmware updates and field upgrades.
  • Robust Peripheral Set: It includes a variety of integrated peripherals such as a 12-bit Analog-to-Digital Converter (ADC), multiple communication interfaces like EUSART, SPI, and I2C, as well as two Capture/Compare/PWM (CCP) modules for enhanced control operations.
  • NanoWatt XLP Technology: The PIC18F25K80-I/SO incorporates Microchip's NanoWatt XLP technology for extreme low-power consumption, which is critical for energy-sensitive applications.
  • CAN Interface: The device features a Controller Area Network (CAN) module compliant with the CAN 2.0B standard, making it suitable for automotive networks and other applications requiring robust communication.
  • Extended Temperature Range: With an operational temperature range of -40°C to +85°C, the microcontroller is reliable in harsh environmental conditions.

The PIC18F25K80-I/SO also supports a full suite of program and debug features with compatible Microchip tools, making development and troubleshooting a streamlined process. Its rich set of features and high integration level make it an excellent choice for designers looking to optimize their system's performance while minimizing footprint and power consumption.

Overall, Microchip's PIC18F25K80-I/SO microcontroller is a versatile and powerful component that can serve as the heart of many electronic designs, providing a scalable solution from prototype to production.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1144 $50.7456
51+ $1.9806 $101.0106
79+ $1.9137 $151.1823
113+ $1.7799 $201.1287
146+ $1.7130 $250.0980
183+ $1.6461 $301.2363
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,959 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess