EN
  • EN
  • DE

PIC18F2523-I/ML

Part No PIC18F2523-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® 18F
Package Tube
Number of I/O 25
Family Name PIC18F2523
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 61
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847999-PIC18F2523-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F2523-I/ML CAD Model

Description

Microchip Technology PIC18F2523-I/ML Microcontroller

The PIC18F2523-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, enhanced features, and versatility in handling various applications. This microcontroller is part of the PIC18F family, which is well-suited for projects that require advanced level control and interfacing capabilities.

Key Features:

  • Core: The PIC18F2523-I/ML is built around a powerful 8-bit PIC® microcontroller core with an extended instruction set for efficient operations.
  • Memory: It comes with 32KB of flash program memory, 1536 bytes of RAM, and 256 bytes of EEPROM data memory, providing ample space for complex applications and data storage.
  • Speed: With an operating speed of up to 40 MHz, this MCU can perform tasks rapidly, making it suitable for time-sensitive applications.
  • I/O Ports: It offers 25 I/O pins, giving developers flexibility in connecting a wide range of peripherals and components.
  • Communication Interfaces: The device includes multiple communication peripherals such as SPI, I2C, and USART, facilitating easy data exchange with other devices and systems.
  • Analog Features: It features a 10-bit, 13-channel Analog-to-Digital Converter (ADC) and two analog comparators, making it ideal for sensor interfacing and analog signal processing.
  • Timers: Equipped with one 8-bit and three 16-bit timers, the PIC18F2523-I/ML provides precise timing and measurement capabilities.
  • Package: The MCU is available in a 28-pin QFN (Quad Flat No-lead) package, ideal for space-constrained applications.
  • Power Management: Its power-managing features include Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR) for reliable operation under variable power conditions.

Applications:

The versatility of the PIC18F2523-I/ML makes it suitable for a diverse range of applications including industrial automation, automotive systems, home appliances, and consumer electronics. Its robust feature set also caters to the needs of complex embedded systems, such as smart sensors, communication control interfaces, and various types of electronic control systems.

Overall, the PIC18F2523-I/ML from Microchip Technology is a powerful and reliable choice for designers and engineers looking to develop advanced electronic systems with a compact and efficient microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9467 $55.5736
18+ $5.6998 $102.5964
28+ $5.5217 $154.6076
38+ $5.3436 $203.0568
49+ $5.1655 $253.1095
65+ $4.6311 $301.0215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,375 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess