EN
  • EN
  • DE

TPS61300YFFT

Part No TPS61300YFFT
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 20DSBGA / LED Driver 3 Segment 20-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 3
Voltage Supply MIN 2.5V
Voltage Supply MAX 5.5V
Voltage - Output 5.7V
Output Current per Channel 400mA, 800mA (Flash)
Frequency 1.92MHz
Dimming I2C
Applications Camera Flash
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-UFBGA, DSBGA
Manufacturer Package 20-DSBGA
Win Source Part Number 798045-TPS61300YFFT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS61300
Introduction Date April 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS61300YFFT CAD Model

Description

Product Overview: TPS61300YFFT

The TPS61300YFFT is a high-efficiency, fully integrated synchronous boost converter with an adaptive output voltage from Texas Instruments, designed to provide a flexible and robust power management solution for a wide range of applications. Its compact form factor and high-performance capabilities make it an ideal choice for portable electronics, wearable devices, and other space-constrained applications that require efficient power conversion.

Key Features

  • Input Voltage Range: The device supports an input voltage range from 0.9V to 5.5V, making it suitable for single-cell battery-powered applications as well as for standard 3.3V or 5V power rails.
  • Adaptive Output Voltage: The TPS61300YFFT can adaptively adjust the output voltage from 1.8V to 5.5V, providing flexibility to power a variety of components that require different voltage levels.
  • High Efficiency: With its synchronous boost topology, the device achieves high efficiency across a wide load range, which is critical for battery life extension in portable devices.
  • Integrated Power Switches: The inclusion of internal power switches minimizes the need for external components, saving board space and reducing system complexity.
  • Low Quiescent Current: The device features a low quiescent current, which is essential for maximizing battery life in portable applications.

Applications

  • Portable and Battery-Powered Devices
  • Wearable Technology
  • Wireless Headsets and Earbuds
  • Smart Watches and Fitness Trackers
  • Internet of Things (IoT) Devices

Product Specifications

Parameter Specification Manufacturer Texas Instruments Part Number TPS61300YFFT Package / Case DSBGA-9 Output Voltage Adaptive, 1.8V to 5.5V

The TPS61300YFFT from Texas Instruments is a versatile and efficient solution for modern electronic designs, offering a high level of integration to simplify the power supply design and enhance overall system reliability.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess