EN
  • EN
  • DE

UCC256403DDBT

Part No UCC256403DDBT
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description HALF BRIDGE CONT WITH HV DRIVER / Power Supply Controller Resonant Converter Controller 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Texas Instruments
Package Tape & Reel
Applications Resonant Converter Controller
Voltage - Input 600V
Voltage - Supply 13V ~ 26V
Current - Supply 2.2 mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package 14-SOIC
Base Product Number UCC256403
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-UCC256403DDBTTR,296-UCC256403DDBTCT,296-UCC256403DDBTDKR
Standard Package 250
Win Source Part Number 981419-UCC256403DDBT
Ultra Librarian 3D Model Ultra Librarian UCC256403DDBT CAD Model

Description

Introducing the UCC256403DDBT from Texas Instruments

The UCC256403DDBT is a state-of-the-art LLC resonant controller designed with advanced features to provide efficient and reliable solutions for switched-mode power supplies. Manufactured by Texas Instruments, a leader in semiconductor technology, this controller is tailored for use in a wide range of applications, including server and telecom power supplies, flat-panel television power, and general-purpose AC-DC power supplies.

With its highly integrated design, the UCC256403DDBT minimizes the need for external components, thereby reducing the overall solution size and cost. It incorporates Zero Voltage Switching (ZVS) technology, which greatly enhances efficiency by reducing switching losses. This leads to cooler operation and the potential for smaller heat sinks, contributing to a more compact overall design.

The controller features a range of protection functions, including overcurrent protection, overvoltage protection, and brownout protection. These features ensure that the power supply operates within safe parameters, safeguarding both the power supply and the end equipment it powers. Furthermore, the UCC256403DDBT includes a fault reporting mechanism that provides system designers with critical feedback for system monitoring and rapid troubleshooting.

Flexibility is a key attribute of the UCC256403DDBT, offering adjustable dead time control, soft-start capability, and frequency dithering. These features allow designers to fine-tune the performance of the power supply to meet specific application requirements. Additionally, the device supports burst mode operation, which can significantly improve light-load efficiency, making it well-suited for applications that demand high efficiency across a wide load range.

The UCC256403DDBT is available in a compact SOIC-28 package, which is ideal for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it a versatile choice for various industrial and commercial environments.

In summary, the UCC256403DDBT from Texas Instruments represents a sophisticated solution for designers looking to optimize their power supply designs with an LLC resonant controller that offers high efficiency, advanced protection features, and flexible control options.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5991 $55.9685
80+ $1.3121 $104.9680
120+ $1.2711 $152.5320
165+ $1.2301 $202.9665
215+ $1.1891 $255.6565
285+ $1.0661 $303.8385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,370 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess