EN
  • EN
  • DE

DG211CJ+

Part No DG211CJ+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 175 Ohm
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 1μs, 500ns
Channel Capacitance(CS off, CD off) 5pF, 5pF
Max Leakage Current (IS off) 5nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PDIP
Win Source Part Number 014217-DG211CJ+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG211CJ+ CAD Model

Description

Maxim Integrated's DG211CJ+: High-Performance Analog Switch

The DG211CJ+ is a precision monolithic quad analog switch designed to provide high-performance switching of analog signals. Combining low power consumption with fast switching speeds and low on-resistance, this versatile component from Maxim Integrated is an ideal solution for a wide range of applications including data acquisition systems, communication systems, and audio signal routing.

Constructed with CMOS (Complementary Metal-Oxide-Semiconductor) technology, the DG211CJ+ ensures minimal power dissipation and high reliability. This technology also contributes to the device's enhanced electrostatic discharge (ESD) protection, safeguarding the switch against unexpected electrical surges that could otherwise compromise the integrity of the electronic system.

Key Features:

  • Low On-Resistance: The DG211CJ+ boasts a low on-resistance (typically 85Ω), which means it can handle signal transmission with minimal signal loss, ensuring the integrity of the signal is maintained.
  • Fast Switching Speeds: With switching times in the nanosecond range, this device can efficiently handle high-frequency signals, making it suitable for applications that require rapid signal changes.
  • Single or Dual Supply Operation: It can operate from a single +15V supply or from dual supplies of ±15V, providing flexibility in various circuit designs.
  • Low Power Consumption: The DG211CJ+ is optimized for low power consumption, making it suitable for battery-operated and portable devices where power efficiency is crucial.
  • Enhanced ESD Protection: With built-in ESD protection, the device is less susceptible to damage from static electricity, enhancing its durability and lifespan.
  • TTL/CMOS Compatible: The switch is compatible with TTL and CMOS logic levels, allowing for easy integration into a wide range of digital systems.

Applications:

  • Sample and Hold Circuits
  • Test Equipment
  • Analog and Digital Multiplexing
  • Audio Signal Routing
  • Communication Systems

The DG211CJ+ is available in a 16-pin DIP (Dual In-line Package), making it easy to handle and integrate into both prototyping and production environments. With its robust design and comprehensive feature set, the DG211CJ+ from Maxim Integrated is a reliable choice for designers looking to implement efficient and high-quality analog switching in their electronic designs.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess