Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 25MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Supply Voltage - Operating 4.2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC18F2480
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 2266-PIC18F2480-E/ML
Standard Package 61
Win Source Part Number 1085075-PIC18F2480-E/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F2480-E/ML CAD Model

Description

Microchip Technology's PIC18F2480-E/ML Microcontroller

The PIC18F2480-E/ML is a high-performance microcontroller from Microchip Technology, designed to cater to a wide range of applications, particularly in the automotive and industrial sectors. This microcontroller is part of the popular PIC18F family, known for its robust architecture, rich feature set, and versatility.

Key Features:

  • Core Processor: The PIC18F2480-E/ML is equipped with Microchip's advanced 8-bit PIC18 core, operating at a maximum speed of 40 MHz. This ensures efficient processing capabilities for complex tasks and real-time operations.
  • Program Memory: It comes with 32KB of flash memory, providing ample space for application code storage and allowing for easy updates via in-circuit serial programming.
  • RAM and EEPROM: The device includes 1536 bytes of RAM for data storage and 256 bytes of EEPROM for non-volatile memory needs.
  • I/O Pins: The microcontroller offers 25 programmable input/output pins, giving developers flexibility in interfacing with various peripherals and sensors.
  • Communication Peripherals: It supports a range of communication interfaces, including CAN (Controller Area Network), which is essential for automotive applications, as well as USART, SPI, and I2C for general-purpose communication.
  • Analog Features: The PIC18F2480-E/ML comes with 10-bit, 13-channel Analog-to-Digital Converters (ADCs), allowing for precise analog signal measurement and conversion.
  • Power Management: This microcontroller supports power-saving modes such as sleep and idle, which are critical for battery-operated devices.

Package and Temperature Range:

The microcontroller is available in a 28-pin QFN (Quad Flat No-lead) package, denoted by the 'ML' suffix in its part number. It is designed to operate over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh environmental conditions.

Applications:

The PIC18F2480-E/ML is ideal for applications that require robust control capabilities and connectivity, such as automotive control systems, industrial automation, sensor monitoring, and embedded control applications.

With its powerful features and extensive support from Microchip Technology, the PIC18F2480-E/ML is a go-to choice for developers looking for a microcontroller that combines performance, flexibility, and reliability.

You May Also Be Interested in

Microchip Technology
MCU 32-bit AT32 AVR RISC ROMLess 1.8V 256-Pin CABGA T/R | IC MCU 32BIT ROMLESS 256CTBGA
Lowest to $22.1591
ECAD model for AT32AP7000-CTUR
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T
Renesas Electronics America
MCU 16-bit R8C CISC 8KB Flash 3.3V/5V 20-Pin LSSOP Tube / IC MCU 16BIT 8KB FLASH 20LSSOP
Lowest to $14.7728
ECAD model for R5F2M122ANSP#U0
NXP / Nexperia
IC MCU 32BIT 3MB FLASH 416PBGA
Lowest to $480.4800
ECAD model for SPC5566MVR132R
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64QFP
Lowest to $11.2156
ECAD model for DF36064GHV
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 100QFP
Need more? Email Us
ECAD model for DF2145BFA20V
Microchip Technology
IC MCU 8BIT 128KB FLASH 44VQFP
Lowest to $434.6269
ECAD model for AT89C51RE2-RLTUM
NXP / Nexperia
IC MCU 8BIT ROMLESS 44QFP
Need more? Email Us
ECAD model for MC68L11D0CFBE2
Renesas Electronics America
Need more? Email Us
ECAD model for DF71494AD80FPV

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention