Products specifications Report Issue?

Category Capacitors - Trimmers, Variable Capacitors
Mfr Knowles Voltronics
Series JZ
Package Tape & Reel
Product Status Active
Capacitance Range 1.5 ~ 3pF
Adjustment Type Top
Voltage - Rated 125 V
Dielectric Material Ceramic
Q @ Freq 500 @ 1MHz
Size / Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Max) 0.057" (1.45mm)
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Features General Purpose
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.30.0010
Win Source Part Number 1360637-JZ030
Ultra Librarian 3D Model Ultra Librarian JZ030 CAD Model

Description

The Knowles Voltronics JZ series is a range of general-purpose trimmers and variable capacitors.

  • Temperature Range: -40°C to 85°C
  • Voltage Rating: 125V
  • Mounting Type: Surface Mount
  • Size: 0.177" L x 0.126" W (4.50mm x 3.20mm)
  • Height: 0.057" (1.45mm)
  • REACH: Unaffected
  • ECCN: EAR99
  • Capacitance: 1.5 ~ 3pF
  • Q Value: 500 @ 1MHz

You May Also Be Interested in

EW Electronics
CAP TRIMMER 5.5-20PF 100V SMD
Need more? Email Us
ECAD model for SGC3S200NM
Knowles Johanson Manufacturing
CAP TRIMMER 0.3-1.2PF 500V SMD
Need more? Email Us
ECAD model for 27263-2R2
Knowles Voltronics
CAP TRIMMER 1-10PF 1000V TH
Need more? Email Us
ECAD model for AP10HV
EW Electronics
CAP TRIMMER 1.8-4.5PF 100V SMD
Need more? Email Us
ECAD model for SGC3S030
Knowles Voltronics
CAP TRIMMER 1-12PF 2000V SMD
Need more? Email Us
ECAD model for V9000
Sprague-Goodman
CAP TRIMMER 0.35-3.5PF 250V TH
Need more? Email Us
ECAD model for GAA3R512
Sprague-Goodman
CAP TRIM 0.5-5PF 6000V CHAS MNT
Need more? Email Us
ECAD model for SGNMNC1056
EW Electronics
CAP TRIMMER 8-30PF 100V SMD
Need more? Email Us
ECAD model for SGC3S300NM
Knowles Voltronics
CAP TRIMMER 0.45-4PF 250V SMD
Need more? Email Us
ECAD model for A1M4

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3796 $50.6940
37+ $2.7730 $102.6010
56+ $2.6863 $150.4328
77+ $2.5997 $200.1769
100+ $2.5130 $251.3000
134+ $2.2531 $301.9154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 995 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention