Products specifications Report Issue?

Categories Uncategorized
Manufacturer Qwave
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824480-GW2173
Ultra Librarian 3D Model Ultra Librarian GW2173 CAD Model

Description

The Qwave GW2173 is an uncategorized product that is designed for various electronic applications. The supply and demand status is limited, which means that it may be difficult to find in the market. This product is manufactured by Qwave, a reputable brand in the industry.

  • Manufacturer: Qwave
  • Category: Uncategorized
  • Supply and Demand Status: Limited

You May Also Be Interested in

Inphi Corporation
FULLY PROTECTED OC-192/4XOC-48/1 / Aggregation and Channelizer 10Gbps 1140-Pin HL-BGA
Need more? Email Us
ECAD model for GCIXF19301EE.B1-885703
Broadcom Limited
ULTIMATE LOWCOST 2X2 802.11N SIN
Lowest to $16.2986
ECAD model for BCM43131TKMLGT-P
Broadcom Limited
SMALL CELL BASE BAND FOR THE RES
Need more? Email Us
ECAD model for BCM61755IFSBG1
Advantech Corp
COOLER INTEL XEON W/FAN UP TO 3.
Need more? Email Us
ECAD model for 1750000282
Others
Need more? Email Us
ECAD model for CL03JTR10
Cypress Semiconductor Corp
IC CLOCK SPREAD SPECTRUM
Need more? Email Us
ECAD model for FS781BZB
Texas Instruments
D707E001BRFP250
Lowest to $45.3221
ECAD model for D707E001BRFP
Nuvoton Technology Corporation of America
IC
Lowest to $2.7424
ECAD model for NPCT501MA1WX
TDK-Lambda Americas Inc.
AC-DC PCB MOUNT FULL BRICK INPUT / AC/DC Power Supply Single-OUT 28V 10.8A 302W 8-Pin
Need more? Email Us
ECAD model for PFE30028

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention