EN
  • EN
  • DE

PIC18F13K50-I/MQ

Part No PIC18F13K50-I/MQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20QFN / 20-Pin USB Flash Microcontrollers with nanoWatt XLP Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 14
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-VQFN Exposed Pad
Supplier Device Package 20-QFN (5x5)
Part Number Series PIC18F13K50
Manufacturer Pack Quantity 73
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805033-PIC18F13K50-I/MQ
Ultra Librarian 3D Model Ultra Librarian PIC18F13K50-I/MQ CAD Model

Description

Microchip Technology's PIC18F13K50-I/MQ Microcontroller

The PIC18F13K50-I/MQ is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and impressive computational speed. It is part of the PIC18F K50 family, which is specifically designed to provide an optimal balance between power efficiency and functionality, making this MCU an ideal choice for a wide range of applications including consumer electronics, automotive systems, industrial controls, and more.

This microcontroller is built around Microchip's advanced high-performance RISC CPU with an operating speed of up to 48 MHz. It comes with 8 KB of flash memory and 512 bytes of RAM, providing ample space for complex programs and sufficient volatile memory for smooth operation. The device is also equipped with 256 bytes of EEPROM, allowing for non-volatile storage of crucial data.

The PIC18F13K50-I/MQ features a wide range of integrated peripherals that enhance its versatility. These include:

  • USB 2.0 Full-Speed - This MCU integrates a USB module capable of handling up to 12 Mbps, making it suitable for USB-based applications without the need for external components.
  • 10-bit Analog-to-Digital Converter (ADC) - With multiple channels, the ADC allows for precise measurement of analog signals, which is essential for sensor interfacing and data acquisition tasks.
  • PWM Modules - The Pulse Width Modulation modules enable motor control, LED dimming, and other tasks requiring precise control over signal timing.
  • Serial Communication Interfaces - Including I²C, SPI, and UART for flexible data communication with other devices.

The PIC18F13K50-I/MQ is packaged in a compact 28-pin QFN (Quad Flat No-lead) package, making it suitable for space-constrained applications. It operates over an industrial temperature range and includes various power-saving modes, which are crucial for battery-powered or energy-sensitive designs.

Overall, the PIC18F13K50-I/MQ is a powerful and versatile MCU that provides a cost-effective solution for designers looking to add advanced features and connectivity to their embedded systems without compromising on power consumption or space.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9484 $54.7420
12+ $8.9834 $107.8008
18+ $8.7026 $156.6468
24+ $8.4219 $202.1256
31+ $8.1412 $252.3772
42+ $7.2990 $306.5580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess