EN
  • EN
  • DE

PIC24HJ64GP504-I/PT

Part No PIC24HJ64GP504-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44TQFP / MCU 16-bit PIC RISC 64KB Flash 3.3V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24H
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 13x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 792278-PIC24HJ64GP504-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24HJ64GP504
Introduction Date March 27, 2008
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24HJ64GP504-I/PT CAD Model

Description

Microchip Technology's PIC24HJ64GP504-I/PT Microcontroller

The PIC24HJ64GP504-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology's esteemed PIC24H series. Designed to cater to a wide array of applications, this MCU is particularly well-suited for embedded systems that require efficient operation, robust performance, and a flexible set of features.

Key Features:

  • Core: The PIC24HJ64GP504-I/PT is built around a 16-bit modified Harvard architecture that provides a balanced trade-off between high performance and low power consumption. This core is capable of executing most instructions in a single cycle, enhancing the overall efficiency of the device.
  • Memory: It comes with 64KB of Flash memory, which provides ample space for complex applications, and 8KB of RAM for efficient data handling and processing.
  • Speed: A maximum CPU speed of 40 MIPS (Million Instructions Per Second) ensures that the MCU can handle time-critical tasks and complex algorithms without breaking a sweat.
  • I/O and Peripherals: The device features up to 53 programmable input/output pins, providing extensive interfacing capabilities. It also includes a rich set of peripherals such as UART, SPI, I2C modules, and PWM outputs, making it highly adaptable for various design requirements.
  • Analog Features: With 16 channels of 10-bit Analog-to-Digital Converters (ADC), the MCU can process analog signals effectively, making it ideal for sensor interfacing and data acquisition systems.
  • Temperature Range: The operational temperature range of -40°C to +85°C allows the microcontroller to function reliably in harsh environmental conditions.
  • Package: The MCU is available in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for compact designs that require a small footprint.

Applications:

The PIC24HJ64GP504-I/PT is versatile enough to be used in a variety of applications, including industrial control systems, automotive electronics, medical devices, and communication systems. Its combination of processing power, memory capabilities, and extensive peripheral set makes it an excellent choice for designers looking for a robust MCU solution.

With its integration of advanced features and Microchip's reputation for reliability, the PIC24HJ64GP504-I/PT stands out as a top choice for developers aiming to create sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5770 $54.3080
9+ $11.1402 $100.2618
14+ $10.7920 $151.0880
20+ $10.4439 $208.8780
25+ $10.0958 $252.3950
34+ $9.0514 $307.7476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess