EN
  • EN
  • DE

PIC17C42A-16/PQ

Part No PIC17C42A-16/PQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB OTP 44MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 33
Program Memory Size 4KB (2K x 16)
Program Memory Type OTP
Data RAM Size 232 x 8
Supply Voltage - Operating 4.5 V to 6 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-MQFP (10x10)
Win Source Part Number 210100-PIC17C42A-16/PQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC17C42A-16/PQ CAD Model

Description

Microchip Technology PIC17C42A-16/PQ Microcontroller

The PIC17C42A-16/PQ is a high-performance 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This microcontroller is part of the PIC17CXXX family, known for its versatile features and robust architecture. It operates at a maximum frequency of 16 MHz, providing a perfect balance between speed and power consumption.

Key Features:

  • CPU Speed: The device boasts a CPU speed of 16 MHz, which allows for efficient processing and execution of instructions, making it ideal for time-sensitive applications.
  • Program Memory: It comes with 16KB of on-chip EPROM, offering ample space for complex programs and algorithms.
  • RAM: The microcontroller includes 454 bytes of RAM, enabling efficient data handling and storage during operation.
  • I/O Pins: The PIC17C42A-16/PQ features 33 I/O pins, providing a broad range of interfacing options with peripherals and other devices.
  • Timers: It is equipped with a variety of timers, including a 16-bit timer and two 8-bit timers, facilitating precise timing and control for a multitude of tasks.
  • Communication Peripherals: The device supports serial communication through its USART module, making it suitable for applications requiring serial data exchange.
  • Package: The microcontroller is available in a 44-pin PQFP (Plastic Quad Flat Pack) package, which is ideal for space-constrained applications.
  • Supply Voltage: It operates within a supply voltage range of 5V, ensuring compatibility with standard power supplies and ease of integration into various systems.

The PIC17C42A-16/PQ also incorporates advanced features like power-saving modes, watchdog timer, and an analog-to-digital converter (ADC), enhancing its functionality in embedded systems. Its robust instruction set and the ability to execute most instructions in a single cycle make it highly efficient for a wide array of applications, including industrial control systems, automotive electronics, robotics, and consumer devices.

With Microchip's reputation for quality and support, the PIC17C42A-16/PQ stands out as a reliable choice for designers and engineers looking for a high-performance microcontroller with extensive features and flexibility.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7177 $63.5885
12+ $10.4354 $125.2248
18+ $10.1086 $181.9548
24+ $9.7829 $234.7896
31+ $9.4571 $293.1701
41+ $8.4789 $347.6349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess