EN
  • EN
  • DE

PIC16LF876AT-I/ML

Part No PIC16LF876AT-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 368 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 061863-PIC16LF876AT-I/ML
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LF876AT-I/ML CAD Model

Description

Microchip Technology PIC16LF876AT-I/ML Microcontroller

The PIC16LF876AT-I/ML is a high-performance, CMOS Flash-based 8-bit microcontroller with nanoWatt Technology, crafted by the industry-leading manufacturer, Microchip Technology. This microcontroller is packed with a range of features that make it ideal for applications in automation, consumer electronics, automotive, and more.

This device is equipped with a versatile set of peripherals, including:

  • 14KB of Flash Program Memory: Provides ample space for complex software applications and allows for easy updates without needing external programmers.
  • 368 Bytes of Data Memory (RAM): Ensures smooth operation and data handling for intermediate computations and buffer storage.
  • 256 Bytes of EEPROM: Offers non-volatile storage for critical data that must be preserved during power cycles.
  • 22 I/O Pins: Allows for robust interfacing with sensors, actuators, and other electronic components.
  • 5 Channels of 10-bit Analog-to-Digital Converter (ADC): Enables the microcontroller to interface with analog sensors and convert their readings to digital values for processing.

With its precision internal oscillator, the PIC16LF876AT-I/ML can operate at up to 20 MHz, providing the processing power needed for time-sensitive tasks. The device also supports multiple communication protocols, such as SPI, I2C, and USART, making it a versatile choice for embedded systems that require communication with other devices.

One of the key advantages of this microcontroller is its low power consumption, thanks to Microchip's nanoWatt Technology. This makes it an excellent choice for battery-powered or energy-sensitive applications. Additionally, the PIC16LF876AT-I/ML comes in a 28-pin QFN (Quad Flat No-lead) package, which is suitable for space-constrained designs.

Whether you're designing a sophisticated industrial control system or a simple DIY project, the PIC16LF876AT-I/ML offers a balance of performance, power efficiency, and versatility that can help bring your ideas to life.

Note: Always refer to the manufacturer's official datasheets and application notes for comprehensive technical information and proper guidance on product integration.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess