Product Overview: PIC16LF872-I/SO
The PIC16LF872-I/SO is a high-performance, low-power microcontroller from Microchip Technology, renowned for its exceptional versatility and reliability in various applications. This 8-bit microcontroller is built on Microchip's advanced RISC architecture, ensuring efficient operation with a wide range of features packed into a small form factor.
Key Features
- Processor: 8-bit PIC microcontroller with up to 10 MIPS performance at 10 MHz.
- Memory: Equipped with 3.5 KB of Flash program memory, 128 bytes of EEPROM data memory, and 192 bytes of RAM, allowing for robust application development.
- I/O Pins: Offers 22 programmable I/O pins for versatile interfacing with external devices and peripherals.
- Timers: Features two flexible 8-bit timers and one 16-bit timer, perfect for precise event timing and pulse width modulation (PWM) applications.
- Analog-to-Digital Converter: Integrated 10-bit ADC with 5 channels, enabling accurate analog signal measurement and conversion.
- Communication Peripherals: Includes serial communication modules like USART for RS-232, RS-485, and LIN 2.0 interfaces, as well as SPI and I2C for multi-device communication.
- Operating Voltage: Functions within a range of 2.0V to 5.5V, making it suitable for both low-power and standard applications.
- Temperature Range: Operational across an industrial temperature range of -40°C to +85°C.
- Package: Available in a 28-pin SOIC (Small Outline Integrated Circuit) package, providing a compact footprint for space-constrained designs.
Applications
The PIC16LF872-I/SO is a versatile microcontroller that can be used across a broad spectrum of applications. It is ideal for automation systems, consumer electronics, automotive applications, industrial controls, and medical devices. Its low power consumption and wide voltage range make it particularly well-suited for battery-operated and portable devices.
Support and Resources
Microchip Technology provides extensive support for the PIC16LF872-I/SO with development tools, including MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator for simplified programming and configuration. Comprehensive documentation, sample code, and a developer community are also available to assist with the design and implementation process.