EN
  • EN
  • DE

TPA3002D2PHPRG4

Part No TPA3002D2PHPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 9W STER 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 9W x 2 @ 8 Ohm
Supply Voltage - Operating 8.5 V to 14 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-HTQFP (7x7)
Dimension 48-TQFP Exposed Pad
Win Source Part Number 055357-TPA3002D2PHPRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA3002D2PHPRG4 CAD Model

Description

The TPA3002D2PHPRG4 is a high-fidelity, class-D audio amplifier designed and manufactured by Texas Instruments. It is part of TI's extensive audio amplifier portfolio and is tailored for efficient, high-quality sound reproduction. The device is commonly used in a variety of applications, including televisions, desktop speakers, portable speaker docks, and other audio equipment where space and power efficiency are highly valued.

Key Features

  • Output Power: The TPA3002D2PHPRG4 can deliver up to 9 W per channel into an 8-ohm load with less than 10% THD+N, and up to 20 W per channel into a 4-ohm load with less than 10% THD+N, making it suitable for a wide range of audio applications.
  • High Efficiency: With its class-D operation, the amplifier offers greater than 90% power efficiency, which minimizes heat generation and power loss, thereby reducing the need for bulky heat sinks and enabling compact system designs.
  • Low Idle Power Loss: The device features a low idle power loss, which helps to conserve energy when the amplifier is not actively driving speakers.
  • Advanced Modulation Scheme: The TPA3002D2PHPRG4 utilizes a proprietary modulation scheme that reduces electromagnetic interference (EMI), allowing for use in close proximity to RF-sensitive equipment.
  • Thermal and Overcurrent Protection: Built-in thermal and overcurrent protection circuits safeguard the amplifier and connected speakers from damage due to excessive heat or current.
  • Flexible Mute and Standby Functions: The amplifier includes convenient mute and standby functions that can be controlled via external logic signals, enabling easy integration into a wide array of audio systems.

Applications

The TPA3002D2PHPRG4's combination of power efficiency, sound quality, and compact size makes it an ideal choice for:

  • Flat Panel Televisions
  • Desktop Audio Systems
  • Portable Speaker Docks
  • Active Speakers
  • Home Theater Systems

With its robust feature set and proven performance, the TPA3002D2PHPRG4 from Texas Instruments stands as a top choice for designers seeking to create high-quality audio experiences in a variety of consumer electronics.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3680 $50.2080
15+ $6.8661 $102.9915
23+ $6.6515 $152.9845
32+ $6.4370 $205.9840
41+ $6.2224 $255.1184
54+ $5.5787 $301.2498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess