EN
  • EN
  • DE

PIC16LF871-I/L

Part No PIC16LF871-I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 44-PLCC (16.59x16.59)
Manufacturer Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name PIC16LF871
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889611-PIC16LF871-I/L
Ultra Librarian 3D Model Ultra Librarian PIC16LF871-I/L CAD Model

Description

Microchip Technology's PIC16LF871-I/L Microcontroller

The PIC16LF871-I/L is a powerful 8-bit microcontroller from the renowned semiconductor manufacturer, Microchip Technology. This microcontroller is part of the PIC16 family, known for its high performance, versatility, and ease of use in a wide array of applications. The PIC16LF871-I/L is particularly well-suited for embedded systems requiring a combination of low power consumption and high functionality in a compact package.

Key Features

  • Core: The device features a high-performance RISC CPU, providing a robust platform for executing instructions efficiently and effectively.
  • Memory: It comes with 3.5KB of flash program memory, 128 bytes of EEPROM data memory, and 192 bytes of RAM, allowing for flexible and reliable data storage and management.
  • I/O Ports: The microcontroller boasts 22 I/O pins, which include 5 input-only pins, giving developers ample connectivity options for interfacing with peripherals and other components.
  • Timers: Equipped with two flexible 8-bit timers and one 16-bit timer, the PIC16LF871-I/L can handle a wide range of timing and counting tasks.
  • Analog Features: It includes an 8-channel, 10-bit Analog-to-Digital Converter (ADC), expanding its capabilities in sensor interfacing and analog signal processing.
  • Communication Peripherals: The device supports various serial communication protocols, including a synchronous serial port for SPI and I2C™, as well as a USART module for serial communication.
  • Power Management: Designed with power efficiency in mind, the PIC16LF871-I/L offers power-saving modes such as Power-down and Sleep modes, which are essential for battery-operated or power-sensitive applications.
  • Operating Conditions: The microcontroller operates over an extended temperature range and has a wide operating voltage range, making it suitable for industrial and commercial environments.

Applications

The versatility of the PIC16LF871-I/L makes it an excellent choice for various applications, including but not limited to industrial automation, consumer electronics, automotive systems, and smart sensors. Its robust feature set enables developers to create sophisticated and power-efficient designs in sectors where reliability and performance are paramount.

With the Microchip Technology's commitment to quality and long-term availability, the PIC16LF871-I/L is a reliable choice for designers looking to incorporate a trusted microcontroller into their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.1949 $76.7796
8+ $15.7496 $125.9968
12+ $15.2576 $183.0912
16+ $14.7655 $236.2480
21+ $14.2735 $299.7435
28+ $12.7962 $358.2936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
In Stock: 1,000 pieces Factory Stock: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess