EN
  • EN
  • DE

PIC18F27J53-I/SS

Part No PIC18F27J53-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28SSOP / PIC series Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18J
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Supply Voltage - Operating 2.15V ~ 3.6V
Data Converters A/D 10x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC18F27J53
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC18F27J53ISS
Standard Package 47
Win Source Part Number 1085085-PIC18F27J53-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F27J53-I/SS CAD Model

Description

Microchip Technology's PIC18F27J53-I/SS Microcontroller

The PIC18F27J53-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and power efficiency. This MCU is an ideal choice for a wide range of applications, including industrial controls, automotive systems, home automation, and consumer electronics. It is part of Microchip's extensive PIC18F family, known for their ease of use and reliability.

Key Features:

  • Core: The device is built around a powerful PIC18 core with an operating speed of up to 48 MHz. It utilizes a modified Harvard architecture with a 16-bit wide instruction set that allows for a high level of code density and efficiency.
  • Memory: Equipped with 128 KB of flash memory and 3,904 bytes of RAM, the PIC18F27J53-I/SS provides ample space for complex programs and data storage.
  • I/O Ports: The MCU offers 25 I/O pins, which are highly configurable and can support peripherals such as SPI, I2C, and UART for serial communication.
  • Onboard Peripherals: It includes advanced peripherals like an 8x8 hardware multiply, an analog-to-digital converter (ADC) with up to 12-bit resolution, and multiple PWM outputs for precise control over motors and other devices.
  • USB Interface: The integrated USB 2.0 module with PHY allows for full-speed USB communication without the need for external components, making it perfect for USB-based applications.
  • Power Management: The MCU supports several power-saving modes, including idle and sleep modes, which are crucial for battery-operated devices.
  • Package: The PIC18F27J53-I/SS comes in a 28-lead SSOP package, which is suitable for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.

Applications:

With its robust set of features, the PIC18F27J53-I/SS is highly adaptable to various applications. It is particularly well-suited for:

  • USB Interface Projects
  • Industrial Control Systems
  • Automotive Accessories
  • Smart Home Devices
  • Consumer Electronics
  • Medical Monitoring Devices

The PIC18F27J53-I/SS from Microchip Technology offers a balance of performance, power efficiency, and versatility, making it an excellent choice for designers looking to leverage a sophisticated MCU for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3606 $63.6060
23+ $5.2194 $120.0462
35+ $5.0554 $176.9390
48+ $4.8926 $234.8448
62+ $4.7297 $293.2414
82+ $4.2400 $347.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 608 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess