EN
  • EN
  • DE

PIC16LF819-I/SSTSL

Part No PIC16LF819-I/SSTSL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 3.5KB Flash 2.5V/3.3V/5V 20-Pin SSOP Tube / IC MCU 8BIT 3.5KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 061854-PIC16LF819-I/SSTSL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC16LF819
Introduction Date November 21, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16LF819-I/SSTSL CAD Model

Description

Microchip Technology's PIC16LF819-I/SSTSL Microcontroller

The PIC16LF819-I/SSTSL is a high-performance, 8-bit microcontroller from Microchip Technology, designed for a wide range of applications that require a robust and efficient control solution. This microcontroller is part of the popular PIC16 family, which is renowned for its ease of use, versatility, and affordability.

Key Features

  • CPU: The device features a powerful RISC architecture with a 14-bit instruction set that ensures fast execution of instructions, with a typical execution time of 200 ns at 20 MHz.
  • Memory: It is equipped with 3.5 KB of flash program memory, which provides ample space for complex programs, and 256 bytes of EEPROM data memory for non-volatile storage of critical data.
  • I/O Pins: The microcontroller offers 16 I/O pins, providing flexibility for interfacing with a wide array of peripherals and devices. This makes it ideal for applications requiring multiple input and output options.
  • Analog Features: It includes an integrated 10-bit, 5-channel analog-to-digital converter (ADC), which allows for precise measurement of analog signals, making it suitable for sensor interfacing and data acquisition tasks.
  • Communication: The PIC16LF819-I/SSTSL supports serial communication via USART, which can be configured for standard serial communication protocols such as RS-232, RS-485, and more.
  • Timers: It includes three timers (one 8-bit and two 16-bit), providing a robust timing solution for tasks such as pulse width modulation (PWM) and time-based control.
  • Power Management: The low power consumption of the PIC16LF819-I/SSTSL, with its power-saving Sleep mode, makes it an excellent choice for battery-operated and power-sensitive applications.

Applications

The versatility of the PIC16LF819-I/SSTSL allows it to be used in a variety of applications, including industrial control systems, automotive electronics, home automation, consumer electronics, and more. Its small form factor and low power requirements also make it suitable for portable and wearable devices.

Package and Quality

The microcontroller comes in a space-saving TSSOP package, which is ideal for compact PCB layouts. Microchip Technology ensures high-quality and reliability standards, making the PIC16LF819-I/SSTSL a dependable choice for both commercial and industrial applications.

Overall, the PIC16LF819-I/SSTSL microcontroller is a cost-effective and flexible solution that delivers the performance and features needed for a wide array of electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7826 $60.5216
38+ $3.1035 $117.9330
58+ $3.0065 $174.3770
80+ $2.9094 $232.7520
103+ $2.8124 $289.6772
138+ $2.5214 $347.9532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess