The PIC16LF1933T-I/SS is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to a wide array of applications ranging from industrial control systems to consumer electronics. This microcontroller is a member of Microchip's renowned PIC16 family, known for its ease of use and reliability.
Key Features
- Core: Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
- Flash Memory: 7 KB of in-system self-programmable flash
- RAM: 256 Bytes of RAM
- Data EEPROM: 256 Bytes
- Speed: Up to 32 MHz internal oscillator
- I/O Pins: 25 programmable I/O pins
- Timers: Three flexible timers/counters with multiple modes of operation
- Analog Features: 12-Channel 10-bit Analog-to-Digital Converter (ADC), one 5-bit Digital-to-Analog Converter (DAC)
- Communication: Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), Master Synchronous Serial Port (MSSP) with SPI and I²C
- Power-Saving Modes: Multiple idle and sleep modes for power optimization
- Temperature Range: -40°C to +125°C operational temperature range
- Packaging: 28-pin SSOP (Shrink Small Outline Package)
Applications
The PIC16LF1933T-I/SS is versatile and can be used in various applications such as:
- Automotive systems
- Home appliances
- Industrial control systems
- Medical devices
- Consumer electronics
Tools and Support
Microchip Technology provides extensive support and resources to help designers and developers get the most out of the PIC16LF1933T-I/SS microcontroller. These include:
- Integrated Development Environments (IDEs) like MPLAB X and MPLAB IPE
- Software libraries and code examples
- Development boards and kits for prototyping
- Technical support from Microchip's engineering community
With its rich set of features and support for multiple communication protocols, the PIC16LF1933T-I/SS is an ideal choice for designers looking for a robust and flexible microcontroller for their next project.