Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 368 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 14x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 1238130-PIC16LF727-I/ML
Manufacturer Homepage www.microchip.com
Family Name PIC16LF727
Introduction Date December 11, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16LF727-I/ML CAD Model

Description

Microchip Technology PIC16LF727-I/ML Microcontroller

The PIC16LF727-I/ML from Microchip Technology is a high-performance, 8-bit microcontroller that combines intelligent analog and digital peripherals with low power consumption to suit a wide variety of applications. This particular model comes in a 44-pin QFN (Quad Flat No-leads) package, offering a compact footprint for space-constrained designs.

Key features of the PIC16LF727-I/ML include:

  • Enhanced Mid-range Core: With a 14-bit program word and an improved instruction set, this microcontroller provides increased efficiency and flexibility in program execution.
  • Memory: It boasts 14KB of flash memory, 1KB of RAM, and 256 bytes of EEPROM, providing ample space for complex programs and data storage.
  • Analog Peripherals: The device is equipped with an array of analog features, including up to 35 channels of 10-bit Analog-to-Digital Converter (ADC), two comparators, and a programmable Voltage Reference (PVR) module, making it ideal for sensor interfacing and analog signal processing.
  • Flexible Oscillator Structure: The microcontroller supports a wide range of clock sources, including a precision internal oscillator that provides stable operation without the need for external components.
  • Enhanced Capture/Compare/PWM (ECCP): With its ECCP module, the PIC16LF727-I/ML can handle complex timing tasks, such as motor control and advanced waveform generation.
  • Serial Communication Interfaces: It includes USART, SPI, and I2C modules, enabling easy communication with other microcontrollers, sensors, and peripheral devices.
  • Low Power Consumption: The device features power-managed modes, including Idle and Sleep modes, which help in reducing power consumption for battery-powered applications.

The PIC16LF727-I/ML is also supported by Microchip's MPLAB® Integrated Development Environment (IDE) and software tools, which provide a comprehensive development platform for system design. Whether you're developing consumer electronics, automotive systems, industrial controls, or IoT devices, this microcontroller offers a robust, versatile solution that can meet the demands of your next project.

With its mix of advanced features and power efficiency, the PIC16LF727-I/ML is a smart choice for designers looking to create sophisticated systems without compromising on space or power constraints.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to €7.0178
ECAD model for PIC33FJ16GS502-I/SO
Renesas Electronics America
RENESAS MCU
Need more? Email Us
ECAD model for R5F64165PFD
Microchip Technology
Lowest to €1.7680
ECAD model for PIC24LC00-I/SN
Microchip Technology
IC MCU 16BIT 128KB FLASH 48TQFP
Lowest to €5.3549
ECAD model for DSPIC33CK128MP505-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC16B
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching
Need more? Email Us
ECAD model for HAT2208R
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC320ISN

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention