EN
  • EN
  • DE

BZV585-B16.115

Part No BZV585-B16.115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238749-BZV585-B16.115
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZV585-B16.115 CAD Model

Description

Introducing the BZV585-B16.115 from NXP Semiconductors

The BZV585-B16.115 is a state-of-the-art Zener diode designed and manufactured by NXP Semiconductors, a leader in the industry known for its high-quality and reliable components. This product is specifically engineered to provide voltage regulation with a nominal Zener voltage of 16 volts, making it an ideal choice for a wide range of electronic applications.

Constructed with the utmost precision, the BZV585-B16.115 offers excellent stability and performance. It has a low dynamic impedance and a power dissipation of 300 mW, ensuring efficient operation even under varying conditions. Its small SOD-523 package is not only space-saving but also allows for high-density mounting, which is perfect for modern compact electronic assemblies.

The BZV585-B16.115 is characterized by its tight voltage tolerance, which is crucial for applications that require precise voltage regulation. This precision ensures that your circuits are protected from overvoltage, thereby increasing the reliability and longevity of your electronic products. The device's fast response time is also a significant advantage, providing quick stabilization in the event of voltage fluctuations.

With its wide operating temperature range, the BZV585-B16.115 is versatile and can be used in various environments, from industrial to consumer electronics. Whether you are designing power management systems, surge protection circuits, or need a reliable reference voltage, this Zener diode is an excellent choice.

Compliance with the RoHS directive makes the BZV585-B16.115 an environmentally friendly option, adhering to global standards for restriction of hazardous substances. This commitment to sustainability, along with NXP's dedication to quality, ensures that you are choosing a product that is both high-performing and conscious of its environmental impact.

In summary, the BZV585-B16.115 Zener diode from NXP Semiconductors is a robust, precise, and efficient component that provides excellent voltage regulation capabilities. Its compact design, stability, and compliance with environmental standards make it a top choice for engineers and designers looking to create reliable and sustainable electronic solutions.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess