Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number PIC16LF18326
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353451-PIC16LF18326-E/SL
Ultra Librarian 3D Model Ultra Librarian PIC16LF18326-E/SL CAD Model

Description

The PIC16LF18326-E/SL from Microchip Technology is a versatile and powerful 8-bit microcontroller that combines intelligent analog and digital peripherals with low-power performance. This microcontroller is part of the enhanced mid-range core product line and is designed to operate with a wide voltage range, making it ideal for a variety of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Enhanced Mid-Range Core: With a 14-bit program word and an improved instruction set, this microcontroller offers increased flexibility and efficiency in program execution.
  • Memory: Boasts up to 3.5KB of flash memory and 256 bytes of data EEPROM, providing ample space for application code and data storage.
  • Intelligent Analog: Features include an integrated 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2), two comparators with Voltage Reference, and a 5-bit Digital-to-Analog Converter (DAC) for advanced control and sensing capabilities.
  • Communication Peripherals: Equipped with Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), SPI, and I2C modules for robust serial communication.
  • Low Power Consumption: The device operates in extreme low-power modes, including Idle and Doze, to minimize power consumption for battery-powered applications.
  • Comprehensive Timer Suite: Includes multiple timers, such as 16-bit timers, 8-bit timers, and a 32-bit MWDT, which support a broad range of timing and counting functions.
  • Configurable Logic Cell (CLC): Offers programmable logic that can be used to create custom hardware-based logic functions, reducing the need for additional external components.
  • Temperature Range: Suitable for operation in the extended industrial temperature range.
  • Package: Available in a space-saving 14-pin SOIC package.

The PIC16LF18326-E/SL microcontroller is designed with a focus on flexibility, enabling designers to create complex applications with fewer components. Its rich set of peripherals and low-power operation make it an excellent choice for a wide array of applications, including automation, sensing, automotive systems, and IoT devices. With Microchip's commitment to quality and long-term availability, this microcontroller is a reliable choice for both prototyping and mass production.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 8KB FLASH 32LQFP
Lowest to $8.3231
ECAD model for DF36902GFHV
Renesas Electronics America
MCU 16-bit R8C CISC 8KB Flash 3.3V/5V 20-Pin LSSOP Tube / IC MCU 16BIT 8KB FLASH 20LSSOP
Lowest to $14.7728
ECAD model for R5F2M122ANSP#U0
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T
NXP / Nexperia
IC MCU 32BIT 3MB FLASH 416PBGA
Lowest to $480.4800
ECAD model for SPC5566MVR132R
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 144TQFP
Lowest to $9.8099
ECAD model for DF2166VTE33V
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 100QFP
Need more? Email Us
ECAD model for DF2145BFA20V
STMicroelectronics
IC MCU 8BIT 128KB FLASH 32VFQFPN
Lowest to $5.6690
ECAD model for STM8AF62A6UCY
Microchip Technology
IC MCU 8BIT 32KB FLASH 44VQFN
Lowest to $11.5265
ECAD model for ATMEGA32U4-MUR
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80QFP
Need more? Email Us
ECAD model for DF3039F18V

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention