Products specifications Report Issue?

Manufacturer E-Switch
Series LP1
Product Standard Switches
Illuminated Illuminated
Contact Form SPST
Mounting Style Panel Mount, Snap-In
Switch Function OFF - (ON)
Lamp Type LED
Illumination Color Green
Actuator Round
Current Rating 100 mA
Voltage Rating DC 30 VDC
Termination Style Solder Lug
Packaging Tray
Industrial Automation Pushbutton Switches
Diameter 10 mm
Brand E-Switch
Life 50000 Cycle
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 40 C
Product Type Pushbutton Switches
Standard Pack Qty 84
Subcategory Switches
Ultra Librarian 3D Model Ultra Librarian LP1OA1AG CAD Model

You May Also Be Interested in

E-Switch
Pushbutton Switches SPST-NO Off-Mom LED, Green
Lowest to $1.0922
ECAD model for LP1OA1AG
Omron
SWITCH SNAP ACTION SPDT 1A 125V
Lowest to $5.7998
ECAD model for D3D-111
Omron
SWITCH SNAP ACTION SPDT 3A 125V
Lowest to $3.2294
ECAD model for D2F-T
Omron
SWITCH SNAP ACTION SPDT 1A 125V
Lowest to $6.9653
ECAD model for D3D-113
C&K Components
SWITCH TOGGLE SPDT 5A 120V
Lowest to $14.4962
ECAD model for 7101SYZQE
RAFI USA
Tactile Switches RACON 12 Tactile switch SMT 3.6 N
Lowest to $1.3828
ECAD model for 1.14.012.503/0000
TE Connectivity
SWITCH SLIDE SPDT 300MA 125V
Need more? Email Us
ECAD model for 1825255-1
Honeywell
SWITCH SNAP ACTION SPDT 5A 250V
Lowest to $21.3818
ECAD model for 11SM3
Diptronics
DIP Switches / SIP Switches 8 Position, SPST SMD DIP Switch
Lowest to $0.6915
ECAD model for DM-08-V-T/R

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0922 $60.0710
125+ $0.8962 $112.0250
195+ $0.8682 $169.2990
270+ $0.8402 $226.8540
345+ $0.8122 $280.2090
465+ $0.7282 $338.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,500 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention