Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815783-7062-LF
Ultra Librarian 3D Model Ultra Librarian 7062-LF CAD Model

Description

The NXP 7062-LF is a highly integrated, multi-protocol wireless communication solution designed for advanced IoT applications. This sophisticated module is part of NXP's industry-leading portfolio of networking products, offering a versatile combination of performance, power efficiency, and security features.

Key Features

  • Multi-Protocol Support: The 7062-LF is capable of supporting various wireless communication protocols, including Bluetooth, ZigBee, Thread, and NFC, making it an ideal choice for a wide range of IoT applications.
  • Advanced Security: With an emphasis on security, the device is equipped with state-of-the-art encryption and authentication features to ensure the safety and privacy of data transmission.
  • Low Power Consumption: Designed for efficiency, the 7062-LF boasts low power consumption, which is critical for battery-operated devices in IoT networks.
  • High Performance: The module delivers robust performance with its high-speed interfaces and powerful processing capabilities, enabling complex IoT applications to run smoothly.

Applications

The versatile nature of the NXP 7062-LF makes it suitable for a variety of applications, including but not limited to:

  • Smart Home Automation
  • Industrial IoT
  • Wearable Devices
  • Healthcare Monitoring Systems
  • Smart City Infrastructure

Technical Specifications

The NXP 7062-LF is built with the following technical specifications to meet the demands of modern IoT solutions:

  • Wireless Protocols: Bluetooth, ZigBee, Thread, NFC
  • Security Features: Advanced encryption and authentication
  • Power Efficiency: Optimized for low power consumption
  • Interfaces: High-speed options for versatile connectivity

For developers and manufacturers seeking a reliable and secure wireless communication module, the NXP 7062-LF presents an exceptional choice. Its combination of multi-protocol support, advanced security, and power efficiency makes it a cornerstone for building the next generation of connected devices.

You May Also Be Interested in

JST Sales America Inc.
CONN SOCKET 18-22AWG CRIMP TIN / Socket Contact Tin 18-22 AWG Crimp
Lowest to $0.0670
ECAD model for SWPJR-21T-M0.5
Preci-Dip
CONN HDR STRIP SOLDER 14POS GOLD
Need more? Email Us
ECAD model for 480-10-214-00-001101
Molex, LLC
CONN SOCKET 22-24AWG CRIMP GOLD
Lowest to $0.0543
ECAD model for 16020088
JAE Electronics
CONN PLUG 28POS SMD GOLD / 28 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $0.2424
ECAD model for WP25D-P028VA1-R8000
Samtec Inc.
CONN SOCKET 28-30AWG CRIMP GOLD
Lowest to $0.2181
ECAD model for CC03R-2830-01-GF
Cirrus Logic Inc.
Need more? Email Us
ECAD model for WM8167
CISCO
Need more? Email Us
ECAD model for 08-0405-05
TE Connectivity
CONN SOCKET 16-20AWG CRIMP TIN
Lowest to $0.1035
ECAD model for 171639-1
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us
ECAD model for 206461-0400

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention