EN
  • EN
  • DE

PIC16LF18325-I/JQ

Part No PIC16LF18325-I/JQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 16UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203272-PIC16LF18325-I/JQ
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian PIC16LF18325-I/JQ CAD Model

Description

Microchip Technology's PIC16LF18325-I/JQ Microcontroller

The PIC16LF18325-I/JQ is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficiency and versatility in a wide range of embedded applications. This 8-bit MCU is part of the enhanced mid-range PIC16 family, which is engineered to deliver increased computational performance alongside reduced power consumption.

Key Features:

  • Core: The device operates with an enhanced mid-range 8-bit CPU, offering a wide operating voltage range (1.8V to 3.6V) that allows for flexible power management and compatibility with low-power devices.
  • Memory: It comes with 3.5KB of flash memory and 256 bytes of EEPROM, providing ample space for application code and data storage. Additionally, it boasts 512 bytes of RAM for efficient data handling and processing.
  • I/O Pins: The MCU features 18 versatile input/output pins, which can be configured for various functions including digital I/O, analog inputs, or specialized peripheral interfaces. This flexibility makes it ideal for interfacing with sensors, actuators, and other electronic components.
  • Peripherals: Onboard peripherals include multiple 10-bit Analog-to-Digital Converters (ADCs), comparators, a 5-bit Digital-to-Analog Converter (DAC), PWM modules, and communication modules supporting I2C, SPI, and EUSART interfaces. These integrated peripherals enable complex tasks such as sensor readings, motor control, and serial communication without the need for additional components.
  • Low Power Features: With Microchip's Power Management features like Power-Saving Sleep mode, Idle mode, and Peripheral Module Disable, the PIC16LF18325-I/JQ excels in applications where energy efficiency is crucial.
  • Temperature Range: The operating temperature range of this MCU spans from -40°C to +125°C, ensuring reliable performance across diverse environmental conditions.
  • Packaging: The device is available in a 20-pin QFN package, which is ideal for space-constrained applications.

Applications:

The PIC16LF18325-I/JQ is suited for a myriad of applications such as consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices. Its robust feature set and adaptability make it a go-to MCU for designers looking to balance power, performance, and cost.

Overall, the PIC16LF18325-I/JQ by Microchip Technology represents a reliable and powerful solution for developers seeking a compact MCU with a rich set of features and excellent power efficiency.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess