EN
  • EN
  • DE

PIC16LF1768-E/ML

Part No PIC16LF1768-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20QFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x10b; D/A 2x5b, 2x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number PIC16LF1768
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 91
Win Source Part Number 1316708-PIC16LF1768-E/ML
Ultra Librarian 3D Model Ultra Librarian PIC16LF1768-E/ML CAD Model

Description

Microchip Technology's PIC16LF1768-E/ML Microcontroller

The PIC16LF1768-E/ML from Microchip Technology is a high-performance microcontroller that offers a robust blend of features suitable for a wide range of applications. This device is part of the PIC16F family of microcontrollers that are well-known for their efficiency, reliability, and ease of use.

At the heart of the PIC16LF1768-E/ML is a powerful 8-bit processor that operates at a maximum frequency of 32 MHz. It is equipped with 14 KB of flash memory, which provides ample space for application code, and 1 KB of RAM for data storage. Additionally, the microcontroller includes an EEPROM size of 256 Bytes, which is ideal for non-volatile storage of configuration settings or small amounts of data that must be retained during power cycles.

The device comes in a 28-pin QFN (Quad Flat No-lead) package which is suitable for space-constrained applications. Its low-power design characteristics make it an excellent choice for battery-powered devices, with a typical operating voltage ranging from 1.8V to 3.6V.

One of the standout features of the PIC16LF1768-E/ML is its extensive set of peripherals. It includes up to 25 I/O pins that provide the flexibility to interface with various external components. The microcontroller also boasts two comparators, a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, and two PWM modules, which are invaluable for tasks requiring analog signal emulation or precise timing control.

For enhanced communication capabilities, the PIC16LF1768-E/ML supports various serial communication protocols such as I²C, SPI, and EUSART, which allows for easy integration with other microcontrollers, sensors, and peripheral devices. Additionally, the microcontroller features a Capture/Compare/PWM (CCP) module, which is particularly useful for applications requiring precise timing and control, such as motor control or waveform generation.

Microchip’s MPLAB® X Integrated Development Environment (IDE) supports the PIC16LF1768-E/ML, providing developers with a comprehensive suite of tools for programming and debugging. The microcontroller is also compatible with Microchip's PICkit™ 3 or MPLAB ICD 3 in-system programmers/debuggers, facilitating a smooth development process.

In summary, the PIC16LF1768-E/ML microcontroller is a versatile and efficient solution for designers looking for a low-power, feature-rich device that can handle a variety of tasks in embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess